EN
  • EN
  • DE

74LV161284DGGRG4

Part No 74LV161284DGGRG4
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description 19-Bit Bus Interface 48-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Dual Supply Voltage 5 V
Lead Free Contains Lead
Logic Function Transceiver
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Supply Current 70 mA
Max Supply Voltage 5.5 V
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 70 mA
Number of Bits 19
Number of Pins 48
Number of Receivers 12
Number of Transmitters 13
Operating Supply Voltage 5 V
Output Current 14 mA
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Weight 223.195796 mg
Win Source Part Number 1040539-74LV161284DGGRG4
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LV161284DGGRG4 CAD Model

Description

Product Overview: 74LV161284DGGRG4

The 74LV161284DGGRG4 is a high-performance, low-voltage interface circuit from Texas Instruments. This integrated circuit is designed to facilitate communication between data buses in digital systems. The device is part of the 74LV family, which is known for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Technology: The device utilizes CMOS technology, offering low power consumption and high noise immunity.
  • Operating Voltage: It operates at a voltage range from 2.7V to 3.6V, making it ideal for battery-operated and portable applications.
  • Bus Interface: The 74LV161284DGGRG4 serves as a 19-bit bus interface unit that provides a high-speed gateway between two buses.
  • Bus-Hold Data Inputs: It features bus-hold data inputs that eliminate the need for external pull-up resistors, thus simplifying board design and reducing component count.
  • Flow-Through Architecture: The flow-through pinout architecture of the device allows for simplified PCB layout.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor under the part number DGGR, which is suitable for surface mount technology (SMT).

Applications

The 74LV161284DGGRG4 is versatile and can be used in various applications such as:

  • Communication systems
  • Computers and computer peripherals
  • Data storage devices
  • Networking equipment
  • Signal processing units

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the 74LV161284DGGRG4 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Environmental Compliance

The product is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with environmentally safe materials and processes.

With its robust feature set and Texas Instruments' reputation for quality, the 74LV161284DGGRG4 is an excellent choice for designers seeking a reliable bus interface solution for their digital systems.

You May Also Be Interested in

Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess