EN
  • EN
  • DE

74LVC1GU04DBVTG4

Part No 74LVC1GU04DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC SNGL INVERTER GATE SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 3ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 765711-74LVC1GU04DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name 74LVC1GU04
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74LVC1GU04DBVTG4 CAD Model

Description

74LVC1GU04DBVTG4 - Texas Instruments

The 74LVC1GU04DBVTG4 is a high-performance, single inverter gate integrated circuit from Texas Instruments, designed for use in a wide array of electronics applications where space and power efficiency are crucial. This device is part of TI's 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V systems while maintaining 5V tolerant inputs.

Key Features

  • Operating Voltage: The component operates within a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • High-Speed Performance: With a propagation delay typically less than 3.7ns at 3.3V, the 74LVC1GU04DBVTG4 ensures high-speed operation, which is essential for modern digital systems.
  • Power Efficiency: The device features a low power consumption, with a typical quiescent current of only 0.1µA, making it an excellent choice for battery-operated and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals without damage or logic level errors, even when the device is powered off, providing design flexibility and protection against higher voltage transients.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated, ensuring the device can withstand ESD strikes without performance degradation, thus enhancing its reliability and longevity in the field.
  • Package: Offered in a DBVT package, which is a small outline transistor (SOT-23) form factor, ideal for space-constrained applications.

Applications

The 74LVC1GU04DBVTG4 is versatile and can be used in various applications such as:

  • Logic level shifting
  • Signal inversion
  • Wave shaping
  • Glitch removal
  • Oscillator circuits
  • Portable and battery-powered electronics

With its robust design, the 74LVC1GU04DBVTG4 is a solid choice for designers looking for a reliable single inverter gate that operates across a broad voltage range and offers protection against harsh electrical environments. Texas Instruments' commitment to quality ensures that this component meets the stringent requirements of the electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess