EN
  • EN
  • DE

ADC081C021CIMK

Part No ADC081C021CIMK
Manufacturer Texas Instruments
Catalog Hard To Find
Description ADC081C021/ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1139587-ADC081C021CIMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC081C021CIMK CAD Model

Description

The ADC081C021CIMK from Texas Instruments is a precision, low-power, 8-bit analog-to-digital converter (ADC) that provides all the features necessary for capturing analog signals in a digital format with high accuracy and minimal power consumption. This ADC is designed to be versatile and efficient, making it an ideal choice for a wide range of applications, including battery-powered devices, data acquisition systems, and medical instrumentation.

Key Features

  • Resolution: 8-bit resolution provides a fine level of detail in signal conversion, allowing for precise digital representation of analog inputs.
  • Sampling Rate: Offers a maximum sampling rate of 188 ksps, ensuring that even fast-changing signals can be accurately captured and converted.
  • Low Power Consumption: With a typical operating supply current of just 156 µA, this ADC is optimized for power-sensitive applications.
  • Single Supply Operation: Can be powered by a single supply voltage ranging from 2.7V to 5.5V, providing flexibility in various system designs.
  • Input Voltage Range: Features an input voltage range of 0V to Vref, with Vref being up to the supply voltage, allowing for a wide range of input signals.
  • I2C Interface: Equipped with an I2C-compatible serial interface that supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes for easy integration into digital systems.
  • Automatic Power-Down: Includes an automatic power-down feature that reduces power consumption significantly when not converting.

Applications

The ADC081C021CIMK is well-suited for a variety of applications where efficient and accurate analog-to-digital conversion is required. Its low power consumption and high-speed capabilities make it perfect for portable devices, energy management systems, and industrial automation. Additionally, its small form factor allows it to be easily integrated into space-constrained designs.

Package and Quality

Offered in a compact, 6-pin SOT-23 package, the ADC081C021CIMK is designed for surface-mount technology (SMT), which enables a streamlined manufacturing process and a reduction in overall product size. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high standards for performance and reliability.

You May Also Be Interested in

Xilinx Inc.
Lowest to $3.2617
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Freescale Semiconductor - NXP
Lowest to $4.3657
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1294 $50.0704
39+ $2.5677 $100.1403
61+ $2.4875 $151.7375
84+ $2.4072 $202.2048
108+ $2.3270 $251.3160
144+ $2.0863 $300.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,126 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess