EN
  • EN
  • DE
  • IT

ADC081C027CIMKX/NOPB

Part No ADC081C027CIMKX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC081C021/ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 8
Sampling Rate 189k
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 1139594-ADC081C027CIMKX/NOPB
Manufacturer Homepage www.ti.com
Family Name ADC081C027
Introduction Date February 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC081C027CIMKX/NOPB CAD Model

Description

Product Overview: ADC081C027CIMKX/NOPB by Texas Instruments

The ADC081C027CIMKX/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed with precision and efficiency in mind. It is an ideal component for applications requiring accurate analog to digital signal conversion with minimal power consumption.

This ADC operates on a single supply ranging from 2.7V to 5.5V, making it versatile for both portable and fixed power designs. The device features a maximum sampling rate of 188 kSPS (kilo-samples per second), allowing for high-speed data acquisition that is essential in rapidly changing signal environments. This sampling rate is supported by an I2C-compatible serial interface that ensures simple connectivity with microcontrollers and processors.

The ADC081C027CIMKX/NOPB boasts an automatic power-down feature that significantly reduces power consumption when the device is not in an active conversion state. This is particularly useful for battery-operated devices, where power efficiency is critical. The power-down feature, along with its low operating current, makes this ADC an excellent choice for power-sensitive applications.

The compact form factor of this device is encapsulated in a 6-pin SOT-23 package, which is suitable for space-constrained applications. Furthermore, the ADC081C027CIMKX/NOPB includes a reference voltage (V_REF) input, allowing the use of an external reference for improved accuracy and flexibility in various measurement scenarios.

In terms of reliability, the ADC081C027CIMKX/NOPB is designed with a specified temperature range from -40°C to +125°C. This wide operating temperature range ensures stable performance across diverse environmental conditions. Additionally, the 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Overall, the ADC081C027CIMKX/NOPB from Texas Instruments is a robust and reliable choice for designers who require an efficient, accurate, and compact ADC solution for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Texas Instruments
Dual, 500kSPS, 12-Bit, 2 + 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $10.5011
Maxim Integrated
Serial Output 5.6us 12-Bit A/D Converter | IC ADC 12BIT SAR 8DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL
Lowest to $12.1234
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $98.7112
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2457 $56.0565
100+ $1.0221 $102.2100
155+ $0.9902 $153.4810
210+ $0.9582 $201.2220
270+ $0.9263 $250.1010
365+ $0.8305 $303.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess