EN
  • EN
  • DE

ADC12DS105CISQE/NOPB

Part No ADC12DS105CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 105MSPS LVDS 60WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 105M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Win Source Part Number 767750-ADC12DS105CISQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC12DS105
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC12DS105CISQE/NOPB CAD Model

Description

The ADC12DS105CISQE/NOPB is a high-speed, high-performance analog-to-digital converter (ADC) designed by Texas Instruments. This ADC is capable of converting analog signals into digital data at a rate of up to 12-bits of resolution, ensuring precise and accurate digital representation of the input signal.

Key Features and Benefits

  • High-Speed Performance: With a sampling rate that can reach up to 105 mega samples per second (MSPS), this ADC is suitable for high-speed applications that require rapid data acquisition and processing.
  • Dual-Channel Operation: The ADC12DS105CISQE/NOPB features a dual-channel design, allowing for simultaneous sampling of two analog signals. This is particularly useful in applications where phase matching or stereo audio processing is required.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed for low power consumption, making it ideal for portable and battery-powered applications where energy efficiency is crucial.
  • Flexible Interface: The ADC provides a flexible LVDS (Low-Voltage Differential Signaling) interface that ensures robust data transmission with reduced noise, which is essential for maintaining signal integrity in noisy environments.
  • Integrated Features: The device includes an on-chip voltage reference and a track-and-hold circuit, which simplifies the design and reduces the need for external components.
  • Package and Temperature Range: The ADC12DS105CISQE/NOPB is available in a compact surface-mount package and operates over an industrial temperature range, making it suitable for a wide array of industrial applications.

Applications

The versatility of the ADC12DS105CISQE/NOPB makes it an excellent choice for a broad range of applications, including:

  • Medical imaging systems
  • Communications systems
  • Data acquisition systems
  • Radar and satellite systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC12DS105CISQE/NOPB is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding applications.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1425 $52.2850
5+ $21.4503 $107.2515
8+ $20.7800 $166.2400
10+ $20.1097 $201.0970
13+ $19.4393 $252.7109
18+ $17.4284 $313.7112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess