EN
  • EN
  • DE

ADC32RF83IRMPT

Part No ADC32RF83IRMPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description DUAL TELECOM RECEIVER AND FEEDBA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Package 72-VFQFN Exposed Pad
Manufacturer Package 72-VQFN (10x10)
Win Source Part Number 767769-ADC32RF83IRMPT
Popularity Medium
Supply and Demand Status Limited
Family Name ADC32RF83
ECCN 5A991.b
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC32RF83IRMPT CAD Model

Description

Introducing the Texas Instruments ADC32RF83IRMPT

The Texas Instruments ADC32RF83IRMPT is a state-of-the-art, dual-channel, 14-bit analog-to-digital converter (ADC) designed to deliver exceptional performance in high-speed signal processing applications. This product is an ideal choice for engineers and designers working on advanced communication systems, radar, test and measurement equipment, and electronic warfare.

Key Features and Benefits

  • High Sampling Rate: With a sampling rate of up to 3.0 GSPS in dual-channel mode and up to 6.0 GSPS in single-channel mode, the ADC32RF83IRMPT offers the speed necessary for processing wide bandwidth signals, ensuring high-resolution data conversion.
  • Flexible Input Options: The device supports both analog and digital input modes, providing versatility for a range of signal types. Its analog input buffer is designed to maintain linearity and minimize distortion.
  • Integrated Digital Down Converter (DDC): The inclusion of a DDC with up to 6x decimation allows for bandwidth reduction and simplified digital signal processing, which can be critical in reducing system power and complexity.
  • JESD204B Interface: The ADC features a JESD204B-compliant serial interface, facilitating high-speed data transfer and easy integration with FPGAs and other digital processors.
  • Multi-Chip Synchronization: The ADC32RF83IRMPT supports multi-chip synchronization, enabling precise timing alignment across multiple devices, which is essential for large-scale phased array and MIMO systems.

Advanced Signal Processing

The ADC32RF83IRMPT incorporates advanced digital signal processing features such as a programmable finite impulse response (FIR) filter, allowing users to shape the input signal and mitigate out-of-band noise. This enhances the signal-to-noise ratio (SNR) and improves overall system performance.

Robust Design and Reliability

Designed with reliability in mind, the ADC32RF83IRMPT is housed in a compact 64-pin VQFN package, ensuring a small footprint for space-constrained applications. Texas Instruments' commitment to quality guarantees that this ADC delivers consistent performance across various environmental conditions.

Applications

With its high sampling rates and advanced features, the ADC32RF83IRMPT is well-suited for a diverse range of applications, including:

  • Wireless communication infrastructure
  • Microwave backhaul
  • Instrumentation and automated test equipment
  • Direct RF sampling receivers

Overall, the ADC32RF83IRMPT from Texas Instruments represents a powerful solution for engineers who require high-speed, high-fidelity data conversion in their designs.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $737.3135 $737.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess