EN
  • EN
  • DE

ADS1202IPWT

Part No ADS1202IPWT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Motor Control Current Shunt 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Modulator
Resolution (Bits) 16 b
Sampling Rate 40k
Data Interface Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1141614-ADS1202IPWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS1202
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS1202IPWT CAD Model

Description

Product Overview: Texas Instruments ADS1202IPWT

The Texas Instruments ADS1202IPWT is a precision, high-speed, Analog-to-Digital Converter (ADC) designed to cater to a wide array of applications that demand accurate signal conversion and noise immunity. This component is particularly well-suited for industrial data acquisition systems, power quality measurement, and motor control applications.

Operating on a 5V power supply, the ADS1202IPWT provides 24-bit resolution with a delta-sigma (ΔΣ) modulator and an onboard programmable gain amplifier (PGA). The high resolution ensures that even the smallest signal variations are captured, making it ideal for sensitive measurements. The PGA offers selectable gains of 1, 2, 4, and 8, allowing users to amplify low-level signals without the need for external components.

One of the standout features of the ADS1202IPWT is its high-speed serial interface, which can be easily connected to microprocessors or digital signal processors (DSPs). This interface, combined with the device's ability to perform at data rates up to 80SPS (samples per second), ensures quick and efficient data transfer, which is crucial for real-time processing and control applications.

The ADS1202IPWT also boasts exceptional temperature stability and a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments. With its integrated sync function, the device can be synchronized with other ADCs in a system, which is particularly useful in multi-channel applications where phase alignment is critical.

Encased in a TSSOP-24 package, the ADS1202IPWT is designed for space-constrained applications. Its compact footprint allows for integration into systems where board space is at a premium without compromising on performance or features.

In summary, the Texas Instruments ADS1202IPWT ADC is a robust, high-performance component that provides the precision and speed required for demanding applications. Its integration capabilities, coupled with Texas Instruments' reputation for quality, make it a reliable choice for engineers and designers looking to enhance their data acquisition and control systems.

For more detailed specifications and application guidance, interested parties should consult the ADS1202IPWT datasheet and Texas Instruments' technical support resources.

You May Also Be Interested in

Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4517 $51.6136
19+ $5.2937 $100.5803
30+ $5.1283 $153.8490
41+ $4.9629 $203.4789
53+ $4.7975 $254.2675
70+ $4.3012 $301.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess