EN
  • EN
  • DE

ADS1222

Part No ADS1222
Manufacturer Texas Instruments
Catalog Hard To Find
Description 24-Bit Analog-to-Digital Converter with 2-Channel Differential input Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1141622-ADS1222
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS1222 CAD Model

Description

The ADS1222 from Texas Instruments is a precision, 24-bit, analog-to-digital converter (ADC) designed to offer high-resolution measurements in a variety of industrial applications. Its exceptional performance makes it an ideal choice for sensor applications requiring a high degree of accuracy and low noise, such as temperature, pressure, and weight measurement systems.

Key Features

  • High-Resolution: With its 24-bit resolution, the ADS1222 provides a high degree of measurement precision, making it suitable for applications that demand accurate data acquisition.
  • Low Noise: The device features a low-noise amplifier, which is critical for applications where signal integrity is paramount.
  • Flexible Data Rates: The ADS1222 supports data rates up to 2 kSPS, allowing users to balance the trade-off between speed and resolution.
  • Multiple Input Types: The ADC can accommodate 2 differential or 4 single-ended input channels, providing versatility in connecting various types of sensors.
  • Onboard Temperature Sensor: An integrated temperature sensor allows for temperature monitoring and compensation, enhancing overall measurement accuracy.
  • Power Supply: It operates on a wide supply range from 2.7V to 5.5V, which is convenient for various system designs.

Applications

  • Industrial Process Control
  • Temperature Monitoring Systems
  • Bridge Sensors for Pressure, Strain, and Load
  • Weigh Scales
  • Battery-Powered and Portable Instruments

The ADS1222 is housed in a compact package and is supported by the Texas Instruments Precision ADC EVM, which allows for easy evaluation of the device's performance. The combination of its high resolution, low noise, and flexible input configurations makes the ADS1222 a robust solution for precision measurement in a wide array of applications.

For designers and engineers looking to integrate high-precision data acquisition into their systems, the ADS1222 presents a reliable and efficient solution backed by the quality and support of Texas Instruments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
UTC
Lowest to $0.0622
ON Semiconductor
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4704 $52.3520
12+ $8.5911 $103.0932
19+ $8.3227 $158.1313
25+ $8.0542 $201.3550
33+ $7.7857 $256.9281
43+ $6.9803 $300.1529
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess