EN
  • EN
  • DE

ADS131E08SPAGR

Part No ADS131E08SPAGR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 8 CHAN 24BIT 64TQFP / Eight-Channel, 24-Bit, Analog Front-End with Fast Power-Up Time
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 24
Number of Channels 8
Power (Watts) 17.6mW
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.8V ~ 3.6V
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807762-ADS131E08SPAGR
Ultra Librarian 3D Model Ultra Librarian ADS131E08SPAGR CAD Model

Description

Texas Instruments ADS131E08SPAGR Precision ADC

The ADS131E08SPAGR from Texas Instruments is a high-performance, 8-channel, simultaneously sampling, 24-bit delta-sigma (ΔΣ) analog-to-digital converter (ADC) with a built-in programmable gain amplifier (PGA). Designed with precision and power efficiency in mind, this ADC is an ideal choice for a wide range of applications, including industrial measurement, energy monitoring, and medical instrumentation.

Key Features

  • Simultaneous Sampling: With eight channels capable of capturing data simultaneously, the ADS131E08SPAGR ensures synchronized readings, making it perfect for multichannel applications where timing is critical.
  • High Resolution: The 24-bit resolution provides high precision, allowing for detailed and accurate signal representation, which is essential for sensitive measurements and analysis.
  • Programmable Gain: The integrated PGA offers selectable gain settings, enabling the ADC to adapt to different signal levels for optimized performance.
  • Data Rate Flexibility: The device supports a wide range of data rates, accommodating various system requirements and allowing for lower data rate operation to minimize power consumption.
  • Low Power Consumption: Designed for efficiency, the ADS131E08SPAGR operates with low power requirements, which is beneficial for portable and battery-operated systems.
  • Integrated Features: The ADC includes several integrated features such as an internal oscillator, a temperature sensor, and a reference with low drift, further simplifying system design and reducing external component count.
  • SPI-Compatible Serial Interface: The device features a flexible SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.

Applications

The ADS131E08SPAGR is versatile and can be used in various applications that require precise and multiple channel measurements, such as:

  • Industrial process controls
  • Power quality monitoring
  • Smart grid and energy metering
  • Medical monitoring devices
  • Instrumentation and control systems

Overall, the ADS131E08SPAGR by Texas Instruments stands out as a robust and reliable solution for designers looking to enhance the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251
Analog Devices Inc.
IC ANALOG FRONT END / Channel AFE Bit
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Texas Instruments
Lowest to $16.6015
Texas Instruments
Lowest to $15.4220
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $19.0388
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5217 $66.0868
8+ $13.5563 $108.4504
12+ $13.1326 $157.5912
16+ $12.7090 $203.3440
21+ $12.2854 $257.9934
28+ $11.0145 $308.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess