EN
  • EN
  • DE

ADS5102IPFBR

Part No ADS5102IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 48TQFP / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.65V ~ 2V
Voltage - Supply, Digital 1.65V ~ 2V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number ADS5102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354121-ADS5102IPFBR
Ultra Librarian 3D Model Ultra Librarian ADS5102IPFBR CAD Model

Description

Introducing the ADS5102IPFBR from Texas Instruments

The ADS5102IPFBR is a high-performance, analog-to-digital converter (ADC) that offers an impressive set of features designed for demanding applications where precision and speed are crucial. This ADC is part of Texas Instruments' renowned data converter portfolio and is built to deliver exceptional performance in a compact form factor.

Key Features:

  • High-Speed Performance: The ADS5102IPFBR operates at a sampling rate of up to 65 MSPS (Mega Samples Per Second), which allows it to accurately capture fast transient signals and effectively support high-bandwidth applications.
  • Resolution: With a resolution of 10-bits, this ADC provides fine granularity in signal conversion, ensuring that even the smallest changes in the input signal are detected and converted with precision.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS5102IPFBR is designed for power efficiency, making it an ideal choice for battery-operated devices or energy-sensitive applications.
  • Input Flexibility: The device features a flexible input range, accommodating a variety of signal amplitudes. This flexibility allows for easy integration into a wide range of electronic systems without the need for additional signal conditioning.
  • Digital Interface: The ADC includes a parallel LVDS (Low-Voltage Differential Signaling) interface that ensures fast data transfer rates while minimizing noise and preserving signal integrity over longer distances.
  • Integrated Features: On-chip features such as a programmable gain amplifier and a digital filter simplify system design by reducing the need for external components.

Applications:

The ADS5102IPFBR is suitable for a broad spectrum of applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Wireless communications
  • Radar and satellite systems
  • High-speed data acquisition

Package and Quality:

Encased in a compact 48-pin QFP (Quad Flat Package), the ADS5102IPFBR is designed for space-constrained environments. Texas Instruments' commitment to quality ensures that this ADC meets the highest industry standards for reliability and performance.

With its combination of speed, precision, and power efficiency, the ADS5102IPFBR from Texas Instruments stands as a top-tier choice for engineers and designers looking to push the boundaries of their digital conversion applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess