EN
  • EN
  • DE

ADS54J60IRMPT

Part No ADS54J60IRMPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 72VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196708-ADS54J60IRMPT
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Data Interface JESD204B
Configuration S/H-ADC
Voltage - Supply, Analog 1.8V ~ 2V, 2.85V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 2V
Ultra Librarian 3D Model Ultra Librarian ADS54J60IRMPT CAD Model

Description

Product Overview: Texas Instruments ADS54J60IRMPT

The ADS54J60IRMPT by Texas Instruments is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) designed to meet the rigorous demands of advanced radar systems, wireless communication infrastructure, and test and measurement equipment. With a maximum sample rate of 1 GSPS per channel, this ADC offers exceptional dynamic range and signal processing capabilities, making it an ideal choice for applications requiring accurate high-speed data conversion.

Key Features

  • High-Speed Performance: Dual-channel operation with sampling rates up to 1 GSPS per channel or 2 GSPS in single-channel interleaved mode.
  • Resolution: 16-bit resolution provides high fidelity signal representation for precise measurements and signal processing.
  • Digital Down Converter (DDC): Integrated DDC with programmable NCO, decimation filters, and complex mixer for efficient data bandwidth reduction and simplified digital processing.
  • JESD204B Interface: High-speed serial interface compliant with the JESD204B standard, enabling easy integration with FPGAs and other digital processors.
  • Wide Input Bandwidth: The ADC supports a wide analog input bandwidth, making it suitable for capturing high-frequency signals.
  • Power Efficiency: Advanced design techniques ensure low power consumption without compromising performance.

Applications

  • Radar and Satellite Communication Systems
  • Wireless Infrastructure (4G/5G)
  • High-Speed Data Acquisition Systems
  • Test and Measurement Equipment
  • Medical Imaging

Product Specifications

The ADS54J60IRMPT operates over a wide temperature range and comes in a compact QFN (Quad Flat No-leads) package. Its robust design ensures reliable performance even under harsh environmental conditions. The device also features built-in self-test functions, enabling system designers to verify functionality and performance during the initial power-up sequence or as part of routine diagnostics.

As a leading semiconductor product from Texas Instruments, the ADS54J60IRMPT exemplifies the company's commitment to providing advanced, high-quality components for the most demanding electronic applications. Whether you're designing a state-of-the-art radar system or upgrading your communication infrastructure, this ADC offers the precision, speed, and reliability necessary to achieve optimal performance.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $478.9474 $478.9474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess