ADS7841EIDBQRQ1 - Automotive-Qualified 12-Bit A/D Converter
The ADS7841EIDBQRQ1 is designed with the stringent quality standards necessary for automotive applications. This A/D converter provides high precision and durability, ensuring long-term reliability and performance in vehicles.
- Applications:
- Advanced driver-assistance systems (ADAS)
- Electric power steering
- Automotive diagnostic tools
- In-car sensor integration
- Features and Benefits:
- Automotive-grade certification: adheres to industry standards
- Wide dynamic range: captures diverse signal levels
- Robust construction: withstands extreme temperatures
- Low noise level: enhances signal clarity
- Additional Details:
- Input range: 0 to 3V
- Operating temperature: -40°C to +125°C
- Housing: VSSOP-16