EN
  • EN
  • DE

ADS7846IRGVTG4

Part No ADS7846IRGVTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CNTRLLR 16-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Operating Supply Current 500μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 1015638-ADS7846IRGVTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7846IRGVTG4 CAD Model

Description

Product Overview: Texas Instruments ADS7846IRGVTG4

The ADS7846IRGVTG4 is a high-performance, 12-bit touch screen controller from Texas Instruments, designed to interface with four-wire resistive touch screens. As a member of the ADS7846 family, this device is notable for its precision and efficiency, making it an ideal choice for portable devices where power conservation and compact design are critical.

Key Features

  • Highly Accurate: With a 12-bit resolution, the ADS7846IRGVTG4 ensures precise touch location detection, offering a high degree of accuracy for user inputs.
  • Low Power Consumption: This touch screen controller is optimized for low power usage, which is crucial for battery-powered devices, helping to extend their operational lifespan.
  • Onboard Conversion: It includes an onboard digital-to-analog converter (DAC), which allows for easy conversion of analog signals from the touch screen to digital data that can be processed by microcontrollers.
  • Flexible Interface: The device supports a serial interface compatible with SPI protocols, facilitating straightforward integration with a wide range of processors and microcontrollers.
  • Compact Design: Housed in a small VQFN package, the ADS7846IRGVTG4 is designed to fit into tight spaces, making it suitable for compact electronic assemblies.

Applications

The ADS7846IRGVTG4 is versatile and can be used in various applications, including:

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablets
  • GPS Navigation Systems
  • Portable Instrumentation
  • Point-of-Sale (POS) Terminals

Reliability and Support

As a product of Texas Instruments, the ADS7846IRGVTG4 benefits from the company's reputation for producing reliable, high-quality components. Additionally, Texas Instruments provides comprehensive technical support and documentation, making the integration of the ADS7846IRGVTG4 into your design as seamless as possible.

Whether you're developing the next generation of portable consumer electronics or upgrading the touch capabilities of existing products, the ADS7846IRGVTG4 offers the performance, precision, and reliability needed to create an intuitive and responsive user interface.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
STMicroelectronics
Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R / IC CTLR ADV TOUCH SCREEN 16-QFN
Lowest to $105.6000
Semtech Corporation
Multitouch 15kV ESD protection 4-Wire / 5-Wire Resistive Touchscreen Controller with SPI Interface | IC SCREEN CNTRL 12BIT 14DFN
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Semtech Corporation
IC TOUCH SCREEN 12BIT
Lowest to $0.4366
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2816 $51.3792
29+ $3.5132 $101.8828
45+ $3.4034 $153.1530
61+ $3.2936 $200.9096
79+ $3.1838 $251.5202
106+ $2.8544 $302.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess