EN
  • EN
  • DE

ADS7951

Part No ADS7951
Manufacturer Texas Instruments
Catalog Hard To Find
Description 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141953-ADS7951
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7951 CAD Model

Description

The ADS7951 is a high-performance, multi-channel analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. Designed for precision data acquisition, this ADC is a perfect fit for a wide array of applications, including industrial automation, medical equipment, and battery-powered devices.

This compact, feature-rich component offers 12-bit resolution with a sampling rate of up to 1 MSPS (mega-samples per second), ensuring rapid and accurate data conversion for real-time processing. The ADS7951 operates on a single 2.7V to 5.25V power supply, making it versatile for various system designs.

The device includes a total of 12 input channels, with a unique pseudo-differential input structure that provides excellent noise rejection and common-mode rejection ratio (CMRR), enhancing the quality and integrity of the signal acquisition in noisy environments. This makes the ADS7951 particularly well-suited for sensor interfacing and signal conditioning tasks.

One of the key features of the ADS7951 is its SPI-compatible serial interface, which allows for straightforward integration with microcontrollers and digital systems. Additionally, its daisy-chain capability simplifies the connection of multiple ADCs, enabling the expansion of input channels without the need for additional control lines.

The ADS7951 also boasts a low-power consumption profile, with an automatic power-down feature that further reduces power usage between conversions. This power efficiency, combined with its small form factor in a QFN package, makes it an ideal choice for portable and space-constrained applications.

For design flexibility, Texas Instruments provides comprehensive support for the ADS7951, including detailed datasheets, reference designs, and evaluation modules. This support ensures that designers can rapidly integrate the ADC into their systems and accelerate their product development cycles.

Overall, the Texas Instruments ADS7951 ADC offers a blend of performance, power efficiency, and versatility, making it a top choice for designers looking to enhance their data acquisition systems with a reliable and precise ADC solution.

You May Also Be Interested in

Genesys
Need more? Email Us
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $16.8087
RF Micro Devices
Lowest to $2.8390
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess