EN
  • EN
  • DE

ADS8318IBDRCT

Part No ADS8318IBDRCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 500KSPS 10-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.375 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSON (3x3)
Win Source Part Number 1015723-ADS8318IBDRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8318IBDRCT CAD Model

Description

Product Overview: Texas Instruments ADS8318IBDRCT

The ADS8318IBDRCT from Texas Instruments is a high-performance, 16-bit analog-to-digital converter (ADC) designed to deliver precise and fast data conversion in a compact form factor. This ADC is part of Texas Instruments' precision data converters range, offering a seamless interface for a variety of applications such as data acquisition systems, industrial control, medical instrumentation, and communication systems.

Key Features

  • High Resolution: The ADS8318IBDRCT features a 16-bit resolution which provides a high degree of accuracy and detail in the conversion process, making it suitable for applications that require precise measurements.
  • Sampling Rate: With a maximum sampling rate of 500 KSPS (kilo-samples per second), this ADC can handle high-speed signals without sacrificing the quality of the data.
  • Low Power Consumption: It is designed for power efficiency, with a typical power consumption of only 7.5 mW at the full sampling rate, making it ideal for battery-powered or energy-sensitive applications.
  • Single-Ended Input: The device supports a single-ended input, which simplifies the input circuitry for many applications.
  • Serial Interface: The ADC incorporates a SPI-compatible serial interface that enables easy communication with microcontrollers and digital processors, ensuring a simplified design and quick data transfer.
  • Reference Voltage: It includes an internal 2.5V reference voltage but also allows for an external reference, giving designers flexibility in setting the dynamic range of the converter.
  • Temperature Range: The ADS8318IBDRCT operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: Supplied in a compact VSON-10 package, it is space-efficient and suitable for high-density mounting.

Applications

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Communication systems
  • Portable instrumentation

In summary, the ADS8318IBDRCT from Texas Instruments stands out as a versatile and efficient solution for precision analog-to-digital conversion. Its combination of high resolution, fast sampling rate, and low power consumption packaged in a small footprint makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0876 $62.1752
4+ $25.5078 $102.0312
7+ $24.7107 $172.9749
9+ $23.9136 $215.2224
11+ $23.1165 $254.2815
15+ $20.7251 $310.8765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess