EN
  • EN
  • DE

ADS8329I

Part No ADS8329I
Manufacturer Texas Instruments
Catalog Hard To Find
Description LOW POWER, 16-BIT, 1-MHz, SINGLE/DUAL UNIPOLAR INPUT, ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1142015-ADS8329I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8329I CAD Model

Description

Overview of Texas Instruments ADS8329I

The Texas Instruments ADS8329I is a high-performance, 16-bit analog-to-digital converter (ADC) that offers exceptional speed and precision for a wide range of data acquisition and signal processing applications. This device is designed to meet the rigorous demands of industrial, medical, and communication systems that require accurate and reliable data conversion at high speeds.

Key Features

  • High-Speed Sampling: The ADS8329I is capable of sampling rates up to 1 MSPS (mega-samples per second), providing rapid data acquisition for real-time processing.
  • Precision Performance: With a 16-bit resolution, the ADC ensures high-fidelity conversion of analog signals to digital, minimizing information loss and preserving signal integrity.
  • Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • SPI-Compatible Serial Interface: It features a flexible SPI-compatible serial interface, allowing for easy integration with most microcontrollers and digital systems.
  • Wide Input Range: The ADS8329I supports a wide analog input range, accommodating various signal amplitudes without the need for external signal conditioning.
  • Differential Inputs: Differential input capability enhances noise immunity, making the ADC ideal for environments with high electrical noise.
  • On-Chip Reference: An internal reference voltage ensures consistent, accurate conversion results across different operating conditions.

Applications

The ADS8329I is versatile and can be used in multiple applications such as:

  • Industrial automation and process control
  • Medical instrumentation
  • Scientific research equipment
  • High-speed data acquisition systems
  • Communication infrastructure

Technical Specifications

The ADS8329I operates over a wide temperature range and comes in a compact package. It is designed for direct interfacing with a variety of sensors and signal sources, ensuring seamless integration into complex electronic systems.

With its high-speed capabilities, precision, and low-power operation, the Texas Instruments ADS8329I ADC is a robust solution for designers looking to enhance the performance and efficiency of their digital conversion applications.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0625 $54.1250
5+ $22.2052 $111.0260
7+ $21.5113 $150.5791
10+ $20.8174 $208.1740
13+ $20.1234 $261.6042
17+ $18.0417 $306.7089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess