EN
  • EN
  • DE
  • IT

ADS8361IRHBR

Part No ADS8361IRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 500kSPS, 16-Bit, 2 2 Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 500k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1142046-ADS8361IRHBR
Manufacturer Homepage www.ti.com
Family Name ADS8361
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8361IRHBR CAD Model

Description

Product Overview: Texas Instruments ADS8361IRHBR

The Texas Instruments ADS8361IRHBR is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) that provides superior accuracy and speed for a wide range of data acquisition and signal processing applications. This ADC operates on a 5V power supply and features a fully differential input, making it ideal for direct connection to transducers and other signal sources in critical measurement situations.

With a maximum sampling rate of 500 kSPS (kilo-samples per second), the ADS8361IRHBR ensures fast and reliable data conversion, enabling real-time analysis and control. The device includes two ADCs in one package, each with its own analog input, digital output, and conversion clock, allowing for simultaneous sampling of two different signals. This feature is particularly useful in systems where phase matching between channels is crucial, such as motor control and three-phase power monitoring.

The ADS8361IRHBR boasts an impressive signal-to-noise ratio (SNR) and low total harmonic distortion (THD), ensuring high fidelity in signal conversion from analog to digital. Its pseudo-differential input structure provides excellent common-mode rejection, which minimizes the effects of unwanted noise and interference. Furthermore, the device includes an internal 4.096V reference, which simplifies the design by eliminating the need for an external precision reference.

The device comes in a compact VQFN-32 package, making it suitable for space-constrained applications. Its serial interface is SPI-compatible, allowing for easy integration with microcontrollers and DSPs. The ADS8361IRHBR also features an automatic power-down function, which reduces power consumption when not converting, making it an energy-efficient choice for battery-operated devices.

Overall, the ADS8361IRHBR from Texas Instruments is a robust and precise ADC solution that offers designers the flexibility and performance needed to meet the demands of high-precision measurement systems. Whether it's for industrial control, medical instrumentation, or any application requiring accurate analog-to-digital conversion, the ADS8361IRHBR stands out as a reliable and efficient choice.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Texas Instruments
Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
LC2MOS Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24DIP
Lowest to $98.7112
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Maxim Integrated
Multirange, Single %V, 12-Bit DAS with 12-Bit Bus Interface | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SAR 8SOIC
Lowest to $2.7219
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $93.5532
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6034 $58.8102
7+ $16.0849 $112.5943
11+ $15.5822 $171.4042
15+ $15.0796 $226.1940
20+ $14.5769 $291.5380
26+ $13.0689 $339.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess