EN
  • EN
  • DE

ADS8410IRGZT

Part No ADS8410IRGZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 2MSPS SAR 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 2M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-VQFN (7x7)
Win Source Part Number 1015785-ADS8410IRGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS8410IRGZT CAD Model

Description

The ADS8410IRGZT is a precision, high-speed, analog-to-digital converter (ADC) from Texas Instruments, designed to offer exceptional performance in a variety of applications. This 16-bit ADC operates with a sampling rate of up to 2 MSPS (Mega Samples Per Second), making it an ideal choice for high-speed data acquisition, medical imaging, test and measurement equipment, and communication systems.

Key Features:

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Speed: Fast sampling rate of up to 2 MSPS captures quick signal changes and supports high bandwidth.
  • Input Range: The ADC features a pseudo-differential input range of ±VREF, with VREF ranging from 2.5V to 5.25V.
  • Data Interface: It comes with a parallel data interface that allows for easy integration with microcontrollers and DSPs.
  • Package: Supplied in a compact 48-pin QFN (RGZ) package, it is suitable for space-constrained applications.
  • Low Power Consumption: With a power-down feature, the device supports low power operation, which is critical for portable and battery-powered applications.

Performance:

The ADS8410IRGZT boasts an excellent signal-to-noise ratio (SNR) and low distortion, ensuring accurate signal representation for high-fidelity applications. It also features an internal reference that simplifies the design process. The device is characterized for operation over the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications:

  • Industrial Automation
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communication Systems
  • High-speed Data Acquisition

The ADS8410IRGZT from Texas Instruments is a robust and versatile ADC that delivers the accuracy, speed, and reliability required by advanced digital systems. Its comprehensive feature set and high performance make it a top choice for engineers and designers working on cutting-edge electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess