EN
  • EN
  • DE

ADS8661IPWR

Part No ADS8661IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16TSSOP / 12-Bit, High-Speed, Single-Supply, SAR ADC Data Acquisition System with Programmable, Bipolar Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 1.65V ~ 3.3V
Features Internal Oscillator
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806999-ADS8661IPWR
Ultra Librarian 3D Model Ultra Librarian ADS8661IPWR CAD Model

Description

The ADS8661IPWR is a high-performance, single-ended input, 16-bit analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision measurement capabilities and high data acquisition speed. This device is part of the ADS86xx family of ADCs that are designed to meet the rigorous demands of industrial applications such as motor control, power management systems, and test and measurement equipment.

Key Features

  • Resolution: The ADS8661IPWR boasts a 16-bit resolution, ensuring high-precision readings and fine detail in the measurement of analog signals.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signals without compromising on accuracy.
  • Input Range: It features a wide input range, which makes it versatile for various signal types, ensuring adaptability in different application scenarios.
  • Interface: The device includes a SPI-compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Power Supply: Operating on a supply voltage range of 4.75V to 5.25V, the ADS8661IPWR is optimized for low-power consumption, making it suitable for power-sensitive designs.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™, the component ensures efficient thermal management and a compact footprint on printed circuit boards (PCBs).

Applications

The ADS8661IPWR is engineered for a variety of demanding applications. Its high-resolution and fast sampling capabilities make it ideal for:

  • Automated Test Equipment (ATE)
  • Motor Control Systems
  • Data Acquisition Systems (DAQ)
  • Power Quality Analysis
  • Scientific Instruments

Quality and Reliability

As with all Texas Instruments products, the ADS8661IPWR is manufactured to the highest quality standards, ensuring reliable performance in even the most challenging environments. Its robust design is suited for extended temperature ranges, which is critical for industrial and outdoor applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1072 $54.9648
20+ $5.0110 $100.2200
31+ $4.8544 $150.4864
43+ $4.6978 $202.0054
56+ $4.5412 $254.3072
74+ $4.0715 $301.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess