EN
  • EN
  • DE
  • IT

ALS175

Part No ALS175
Manufacturer Texas Instruments
Catalog Hard To Find
Description HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143353-ALS175
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ALS175 CAD Model

Description

The ALS175 from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications requiring ambient light sensing capabilities. This advanced sensor is engineered to accurately measure light intensity under varying lighting conditions, making it an ideal choice for a wide range of consumer electronics, including smartphones, tablets, and smart home devices.

Key Features

  • High Sensitivity: The ALS175 boasts a highly sensitive photodiode that can detect a wide spectrum of light, ensuring precise readings from dim to brightly lit environments.
  • Low Power Consumption: Designed with power efficiency in mind, the ALS175 operates with minimal energy usage, which is critical for battery-powered devices.
  • Compact Design: The small form factor of the ALS175 allows it to be easily integrated into space-constrained designs without compromising functionality.
  • Advanced Filtering: With built-in IR and UV filtering, the ALS175 provides accurate ambient light measurements by excluding light sources that are non-visible to the human eye.
  • Wide Dynamic Range: The sensor supports a broad range of light intensities, offering reliable performance in environments from near darkness to direct sunlight.

Applications

The versatile nature of the ALS175 makes it suitable for various applications that require ambient light detection to adjust brightness levels for optimal viewing experiences and power management. These applications include:

  • Mobile phones and tablets for screen brightness control
  • Laptops and monitors to adjust display settings
  • Smart lighting systems for home automation
  • Wearable devices to optimize screen legibility in different lighting conditions

Technical Specifications

The ALS175 operates with a supply voltage range suitable for battery-operated devices and communicates via a standard I2C interface, allowing for easy integration into existing designs. Its operating temperature range makes it robust enough for use in a variety of environmental conditions.

Conclusion

Overall, the ALS175 from Texas Instruments is a reliable and efficient solution for designers looking to incorporate ambient light sensing into their products. With its high sensitivity, low power consumption, and compact design, the ALS175 is set to enhance the user experience across a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess