EN
  • EN
  • DE

AM1808BZWT4

Part No AM1808BZWT4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM1808 ARM Microprocessor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 1143387-AM1808BZWT4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AM1808
Introduction Date June 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AM1808BZWT4 CAD Model

Description

The AM1808BZWT4 is a high-performance, microprocessor unit (MPU) crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This MPU is a part of the AM1x family and is designed to deliver exceptional processing capabilities for a wide array of applications. It is particularly suited for industrial, consumer electronics, and automotive applications where low power consumption and high computational efficiency are of paramount importance.

Key Features

  • Processor Core: The AM1808BZWT4 boasts an ARM926EJ-S core that operates at a frequency of up to 450 MHz, providing a robust platform for embedded processing.
  • Memory: It supports a variety of external memory interfaces, including DDR2, mDDR, and NAND Flash, allowing for flexible memory management and ample storage capacity.
  • High-Speed Connectivity: With an integrated 10/100 Mbps Ethernet MAC, high-speed USB 2.0 OTG with PHY, and other serial interfaces, this MPU ensures seamless connectivity options for various peripherals and networked solutions.
  • Rich Peripherals: The device includes a host of peripherals such as MMC/SD/SDIO, I2C, SPI, UART, and GPIO ports that facilitate easy connection to other components and modules.
  • Graphics Acceleration: For applications requiring multimedia capabilities, it features a graphics accelerator that supports 2D and 3D graphics, enhancing the visual experience without burdening the processor.

Applications

The versatility of the AM1808BZWT4 MPU makes it ideal for a diverse range of applications. Some of the typical use cases include:

  • Industrial automation and control systems
  • Human Machine Interface (HMI) panels
  • Portable data terminals
  • Medical imaging and diagnostic equipment
  • Consumer electronics such as smart appliances and gaming devices
  • Automotive infotainment and navigation systems

Environmental and Quality Certifications

The AM1808BZWT4 is designed to meet the stringent requirements of industrial and automotive-grade specifications. It is compliant with RoHS and Green product standards, ensuring minimal environmental impact. Additionally, the product is backed by TI's commitment to quality, offering reliability and longevity for critical applications.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, including detailed documentation, development tools, and software libraries. The TI E2E™ support community and technical resources are also available to assist with any aspect of design and development, ensuring a smooth integration of the AM1808BZWT4 into your projects.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.7656 $93.5312
3+ $38.3718 $115.1154
5+ $37.1727 $185.8635
6+ $35.9736 $215.8416
8+ $34.7745 $278.1960
10+ $31.1771 $311.7710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess