The AM26C32C is a quadruple differential line receiver designed by Texas Instruments, intended to meet the requirements of the standard ANSI TIA/EIA-422-B and ITU Recommendation V.11. This device is optimized for balanced multipoint bus transmission at rates up to 10 million bits per second.
Key Features
- Interface Standards: Compliant with ANSI TIA/EIA-422-B and ITU Recommendation V.11, making it suitable for a variety of industrial applications.
- High Speed: Capable of operating at signaling rates up to 10 Mbps, thus providing efficient data transmission for high-speed requirements.
- Differential Inputs: Features four differential line receivers, which enhance signal integrity in noisy environments by reducing the effects of electromagnetic interference.
- 3-State Outputs: The outputs can be put into a high-impedance state, allowing for the use in bus-organized systems.
- Wide Supply Voltage Range: Operates over a wide range of supply voltages from 4.5V to 5.5V, accommodating various system requirements.
- Low Power Consumption: Designed for low power consumption, which is critical in power-sensitive applications.
Applications
The AM26C32C is suitable for a broad array of applications that require high-speed data transmission and reception. These include:
- Telecommunications equipment
- Professional video equipment
- Industrial control systems
- High-speed modems
Robust Design
The device incorporates input hysteresis, which increases its tolerance to input noise and ensures stable data reception. Additionally, it is characterized for operation from -40°C to 85°C, making it reliable in extreme temperature conditions. The AM26C32C is available in a variety of packages, including the space-saving SOIC and the robust DIP, providing flexibility for different design layouts.
Summary
The AM26C32C by Texas Instruments is a versatile, high-speed quadruple differential line receiver that delivers reliable performance for industrial and telecommunications applications. Its compliance with key interface standards, combined with a robust design, makes it an essential component for systems requiring fast and accurate data transmission in challenging environments.