EN
  • EN
  • DE

AM3352BZCEA60

Part No AM3352BZCEA60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara AM335x ARM Cortex-A8 Microprocessors (MPUs) | IC MPU SITARA 600MHZ 298NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 298-LFBGA
Supplier Device Package 298-NFBGA (13x13)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Family Part Number AM3352
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1144001-AM3352BZCEA60
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM3352BZCEA60 CAD Model

Description

The AM3352BZCEA60 is a high-performance microprocessor from Texas Instruments, designed to cater to the demanding needs of modern embedded systems. This microprocessor is part of the Sitara™ processor family, which is renowned for its advanced features and robust capabilities in processing, control, and connectivity.

Key Features

  • CPU: The core of the AM3352BZCEA60 is an ARM Cortex-A8 processor that operates at a speed of up to 1 GHz. This powerful CPU provides the computational horsepower required for intensive applications and multitasking environments.
  • Memory: It supports various memory interfaces, including DDR2/DDR3, which allows for flexible and fast access to large amounts of memory, a critical feature for data-intensive tasks.
  • Graphics: While the AM3352BZCEA60 does not include an onboard graphics accelerator, it is capable of supporting external graphics solutions for applications requiring advanced graphical displays.
  • Connectivity: This processor offers a range of connectivity options such as multiple UARTs, I2C, SPI, and USB ports, enabling it to handle various communication protocols and connect with other peripherals easily.
  • Industrial Interface Support: It includes support for industrial interfaces like CAN, Ethernet, and more, making it ideal for industrial applications that require reliable data transmission and networking capabilities.
  • Power Efficiency: Designed with power efficiency in mind, the AM3352BZCEA60 is suitable for applications where power consumption is a critical factor, such as portable and battery-operated devices.

Applications

The versatility of the AM3352BZCEA60 makes it suitable for a wide range of applications, including industrial automation, human-machine interface (HMI), networking, point-of-service equipment, and any other system that requires a balance between performance and power efficiency. Its robust design and support for extended temperature ranges also make it an excellent choice for harsh environment operations.

Summary

In summary, the AM3352BZCEA60 from Texas Instruments is a powerful and efficient solution for a multitude of embedded applications. Its high-speed ARM Cortex-A8 processor, coupled with extensive memory and connectivity options, ensures that it can meet the requirements of complex and demanding systems. Whether it's for industrial control, communication, or advanced processing tasks, the AM3352BZCEA60 is designed to deliver exceptional performance and reliability.

You May Also Be Interested in

Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,885 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess