EN
  • EN
  • DE

AM5708BCBDJA

Part No AM5708BCBDJA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description J6ENTRY PG 2.0 17MM GP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features ARM® Cortex®-A15 Microprocessor IC series 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A15
Speed 667MHz
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 538-LFBGA, FCBGA
Case / Package 538-FCBGA (17x17)
Family Name AM5708
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911364-AM5708BCBDJA
Ultra Librarian 3D Model Ultra Librarian AM5708BCBDJA CAD Model

Description

Introducing the Texas Instruments AM5708BCBDJA Microprocessor

The Texas Instruments AM5708BCBDJA is a high-performance microprocessor that is part of the Sitara™ processor family. This advanced system-on-chip (SoC) is designed to meet the demanding requirements of modern embedded applications. With its robust processing capabilities, the AM5708BCBDJA is ideal for industrial automation, human-machine interface (HMI), networking, and consumer electronics applications.

At the heart of the AM5708BCBDJA lies a powerful ARM® Cortex®-A15 core that can run at speeds up to 1.5 GHz, delivering the computational power needed for intensive processing tasks. This is complemented by a C66x DSP core, which provides additional horsepower for signal processing applications, making it a versatile choice for multimedia and audio processing.

The processor is equipped with a dual-core Programmable Real-time Unit (PRU) and Industrial Communication Subsystem (PRU-ICSS). This feature enables real-time industrial communications protocols and is highly beneficial for industrial Ethernet and fieldbus applications. The PRU-ICSS is designed to handle tasks that require precise timing and control, offloading these functions from the main ARM processor to improve system efficiency.

For graphical interfaces, the AM5708BCBDJA features a PowerVR™ SGX544 3D graphics accelerator. This allows the processor to support sophisticated graphical user interfaces and rich display capabilities, making it an excellent choice for HMI and portable display applications. It also includes a Vivante® GC320 2D accelerator for enhanced 2D graphics processing, ensuring smooth and responsive user experiences.

The device supports a wide range of connectivity options, including Gigabit Ethernet, dual USB ports, and PCI Express, providing the flexibility needed to interface with various peripherals and networks. Moreover, the AM5708BCBDJA offers a variety of memory interfaces, such as DDR3/DDR3L, which ensures fast data access and optimal performance.

With its advanced security features, including cryptographic acceleration and secure boot, the AM5708BCBDJA ensures that data is protected, making it a reliable choice for applications that require secure operations.

In summary, the Texas Instruments AM5708BCBDJA microprocessor is a highly capable SoC that offers a blend of performance, real-time processing, graphics, and security features, making it an ideal solution for a wide range of embedded applications.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
IBM
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3301 $56.3301
3+ $46.2196 $138.6588
4+ $44.7752 $179.1008
5+ $43.3309 $216.6545
6+ $41.8865 $251.3190
8+ $37.5534 $300.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess