EN
  • EN
  • DE

AMC7823

Part No AMC7823
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description the amc7823 is a complete analog monitoring and control circuit that includes an 8-channel 12-bit analog-to-digital...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007320-AMC7823
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMC7823 CAD Model

Description

The AMC7823 is a highly integrated, multi-channel data acquisition system (DAS) from Texas Instruments, designed to cater to a wide range of applications that require multiple analog-to-digital conversions along with digital-to-analog outputs. This precision device is well-suited for industrial control systems, automated test equipment, and data acquisition systems where reliability and accuracy are paramount.

Key Features

  • High-Resolution ADC: The AMC7823 features a 16-bit analog-to-digital converter with 16 single-ended or 8 differential inputs, providing precise measurement capabilities for a variety of signals.
  • DAC Channels: It includes 4 channels of 12-bit digital-to-analog converters, allowing for accurate output to control various actuators or to generate reference signals.
  • Integrated Reference: An on-chip 2.5V reference voltage provides a stable and precise reference for both the ADC and DAC operations, ensuring high accuracy in measurements and output signals.
  • Temperature Sensor: An integrated temperature sensor allows for real-time monitoring of the device's temperature, aiding in performance consistency and reliability.
  • Flexible Interface: Communication with the AMC7823 is achieved through a serial interface compatible with standard SPI, QSPI, MICROWIRE, and DSP interfaces, facilitating easy integration into existing systems.
  • Programmable Alarms: The device includes programmable high and low threshold alarms for the analog inputs, enhancing system safety and responsiveness to critical conditions.

Applications

  • Industrial Control Systems
  • Automated Test Equipment
  • Process Control and Monitoring
  • Data Acquisition Systems
  • Portable Instrumentation

The AMC7823 offers a compact and efficient solution for complex data acquisition tasks. Its combination of multiple ADC and DAC channels, along with additional features like the temperature sensor and programmable alarms, make it a versatile and indispensable component in precision data acquisition and control applications. Texas Instruments ensures that the AMC7823 meets rigorous standards, providing designers and engineers with a reliable and high-performing product.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0112
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5174 $58.0696
9+ $11.9117 $107.2053
13+ $11.5395 $150.0135
18+ $11.1672 $201.0096
24+ $10.7950 $259.0800
31+ $9.6783 $300.0273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess