EN
  • EN
  • DE

AMC7823IRTATG4

Part No AMC7823IRTATG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC MONITOR/CONTROL ANALOG 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Analog Monitor/Control Circuit
Resolution (Bits) 12 b
Sampling Rate 200k
Data Interface SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-PWQFN (4.15x4.15)
Win Source Part Number 1016652-AMC7823IRTATG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMC7823IRTATG4 CAD Model

Description

The AMC7823IRTATG4 is a highly integrated, low-power, analog monitoring and control solution developed by Texas Instruments. This versatile device is designed to cater to a wide range of applications, including industrial control systems, power management, and data acquisition systems.

At the heart of the AMC7823IRTATG4 is a multi-channel analog-to-digital converter (ADC) and digital-to-analog converter (DAC) system. The ADC section features 16-bit resolution with 16 single-ended or 8 differential inputs, allowing for precise measurement of analog signals. The DAC section, on the other hand, boasts 12-bit resolution with 8 channels, providing accurate control of output voltages.

This integrated circuit also includes a variety of additional features to enhance its functionality. It hosts a temperature sensor, a reference voltage, a sequencer, and several general-purpose input/output (GPIO) pins. These features enable the AMC7823IRTATG4 to perform complex tasks such as temperature monitoring, voltage reference calibration, automated signal sequencing, and direct control of peripheral devices.

Designed with flexibility in mind, the AMC7823IRTATG4 operates over a wide supply voltage range and includes a serial peripheral interface (SPI) that ensures easy communication with microcontrollers or microprocessors. Its digital interface supports daisy-chaining, which simplifies the connection of multiple devices on the same bus, saving both board space and design complexity.

Reliability is a key aspect of the AMC7823IRTATG4, which is why it features an extended temperature range, making it suitable for use in harsh environments. The device comes in a compact TQFP-64 package, which is conducive to space-constrained applications while still providing all the necessary functionality for comprehensive system control and monitoring.

Overall, the AMC7823IRTATG4 from Texas Instruments is a powerful and efficient solution for designers looking to integrate multiple analog system functions into a single chip, thereby reducing system cost, complexity, and power consumption.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.0231 $52.0462
5+ $21.3523 $106.7615
8+ $20.6851 $165.4808
10+ $20.0178 $200.1780
13+ $19.3506 $251.5578
18+ $17.3488 $312.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess