EN
  • EN
  • DE

AMC7834IRTQT

Part No AMC7834IRTQT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC MON/CTRL 56QFN / Analog Monitoring and Control Circuitry 62.5ksps 12bit 56-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Power Amplifier
Resolution (Bits) 12 b
Data Interface SPI
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 768500-AMC7834IRTQT
Popularity Medium
Supply and Demand Status Limited
Family Name AMC7834
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AMC7834IRTQT CAD Model

Description

Introducing the AMC7834IRTQT from Texas Instruments

The AMC7834IRTQT is a sophisticated, multi-channel analog monitoring and control solution designed by Texas Instruments (TI) to cater to the needs of a wide array of applications. This high-performance device is an integral part of TI's esteemed portfolio of analog integrated circuits, renowned for their reliability and precision.

At the core of the AMC7834IRTQT is its ability to provide comprehensive system health monitoring capabilities. It is equipped with multiple 12-bit analog-to-digital converters (ADCs), which allow for precise monitoring of system voltages and temperatures. This ensures that the device can keep a vigilant eye on critical parameters, alerting the system to any potential issues before they lead to failure.

In addition to its monitoring prowess, the AMC7834IRTQT also boasts an array of digital-to-analog converters (DACs). These 12-bit DACs are capable of delivering finely tuned analog outputs, which are essential for controlling system parameters such as power supplies, fan speeds, and other variable outputs. The inclusion of these DACs means that the AMC7834IRTQT is not just a passive monitoring tool, but an active participant in maintaining system stability and performance.

Flexibility is another key feature of the AMC7834IRTQT. It supports a wide range of input and output options, including single-ended and differential inputs, as well as unipolar and bipolar outputs. This versatility ensures that the device can be integrated into a multitude of different systems with varying requirements without the need for additional components, thereby simplifying design and reducing overall system cost.

Designed with the future in mind, the AMC7834IRTQT is housed in a compact QFN package, making it ideal for space-constrained applications. Its low power consumption is also a boon for portable and power-sensitive applications, ensuring that the device can deliver its robust feature set without imposing a significant power burden on the system.

Whether you're developing industrial control systems, telecommunications equipment, or complex server infrastructure, the AMC7834IRTQT from Texas Instruments offers a comprehensive solution for analog monitoring and control. Its combination of precision, flexibility, and efficiency makes it an invaluable component in any advanced electronic system.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0720 $63.2160
6+ $17.2898 $103.7388
9+ $16.7495 $150.7455
13+ $16.2092 $210.7196
16+ $15.6689 $250.7024
22+ $14.0480 $309.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 249 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess