EN
  • EN
  • DE

BQ2018TS

Part No BQ2018TS
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Power Minder™ IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154016-BQ2018TS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ2018TS CAD Model

Description

The Texas Instruments BQ2018TS is a state-of-the-art battery monitor IC that offers precise fuel gauging for single-cell Li-Ion battery-powered applications. This advanced chip is designed to provide real-time monitoring of battery capacity, which is critical for portable devices where battery life is a key concern.

Key Features

  • High Precision Monitoring: The BQ2018TS delivers accurate battery capacity readings, ensuring users have reliable information about their device's power status.
  • Low Power Consumption: With its low power requirements, the BQ2018TS helps to extend the overall battery life of the device it is used in.
  • Easy Integration: The compact design and simple interface of the BQ2018TS allow for seamless integration into a wide range of portable electronic devices.
  • Self-Discharge Tracking: The IC includes a feature to track battery self-discharge, which can be critical for long-term battery health and performance.
  • Flexible Programming: Texas Instruments provides customizable firmware that enables the BQ2018TS to meet the specific needs of various applications.

Applications

The BQ2018TS is ideal for a variety of applications where accurate battery management is essential. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Wearable Technology

Technical Specifications

Parameter Value
Battery Type Li-Ion
Number of Cells Single Cell
Communication Interface I2C/SMBus
Supply Voltage 2.5V to 5.5V
Operating Temperature -40°C to +85°C

For developers and engineers looking to incorporate the BQ2018TS into their designs, Texas Instruments provides comprehensive technical documentation, development tools, and support to ensure a smooth integration process.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0896 $60.4480
11+ $9.9197 $109.1167
16+ $9.6097 $153.7552
22+ $9.2997 $204.5934
28+ $8.9898 $251.7144
38+ $8.0598 $306.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess