EN
  • EN
  • DE

BQ2057WSNG4

Part No BQ2057WSNG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Low Dropout Linear 2-cell Li-Ion Charge Controller with AutoCompTM, 8.4V 8-SOIC -20 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Gold
Height 1.58 mm
Lead Free Yes
Length 4.9 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 15 V
Min Input Voltage 4.5 V
Min Operating Temperature -20 °C
Min Supply Voltage 4.5 V
Nominal Input Voltage 15 V
Number of Cells 2
Number of Pins 8
Output Current 2 A
Output Voltage 8.4 V
Radiation Hardening No
RoHS Compliant
Weight 75.891673 mg
Width 3.91 mm
Win Source Part Number 1049553-BQ2057WSNG4
Categories PMIC - Battery Management
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BQ2057WSNG4 CAD Model

Description

Introducing the BQ2057WSNG4, a sophisticated lithium-ion and lithium-polymer charge management IC designed by Texas Instruments. This advanced chip is specifically engineered for portable electronics, offering a compact, efficient, and reliable solution for charging needs.

Key Features

  • Advanced Charge Algorithm: The BQ2057WSNG4 employs a precise charge algorithm that ensures the optimal charge cycle for lithium-ion or lithium-polymer batteries, maximizing battery life and performance.
  • Voltage Regulation: This IC provides accurate voltage regulation, critical for protecting the battery and the device it powers. The regulated voltage parameters ensure consistent and safe charging.
  • Current Management: It features programmable charge current management, allowing users to set the charge rate according to the battery's specifications and the application's power requirements.
  • Temperature Monitoring: With built-in temperature monitoring, the BQ2057WSNG4 prevents charging at temperature conditions that are outside the battery’s safe operating range.
  • Charge Status Indicators: The IC includes status outputs that provide real-time charge status, which can be used to signal to the user or to interface with a host microcontroller.
  • Power Efficiency: Designed for power efficiency, the BQ2057WSNG4 minimizes power loss during charging, contributing to the overall energy efficiency of the device it is used in.

Applications

The BQ2057WSNG4 is versatile and can be used in a wide array of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Bluetooth Headsets
  • Wearable Technology

Product Quality and Support

Texas Instruments is known for its commitment to quality and the BQ2057WSNG4 is no exception. It is built to meet high standards, ensuring reliability and performance. Additionally, Texas Instruments provides comprehensive technical support and documentation, making integration of the BQ2057WSNG4 into your design as seamless as possible.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9141 $55.3987
16+ $6.4937 $103.8992
24+ $6.2907 $150.9768
33+ $6.0878 $200.8974
43+ $5.8849 $253.0507
57+ $5.2761 $300.7377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess