EN
  • EN
  • DE

BQ20Z45EVM-001

Part No BQ20Z45EVM-001
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description KIT ENABLED BATT MGMT SOLUTION / BQ20Z45 Battery Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Impedance Track
Part Status Obsolete(EOL)
Main Purpose Power Management, Battery Gauge
Embedded No
Utilized IC / Part BQ20Z45, BQ29412
Primary Attributes 1.1-Compliant Advanced Gas Gauge
Secondary Attributes Overcharge, Over Discharge, Short Circuit, and Overcurrent Protection
Supplied Contents Board(s)
Win Source Part Number 770279-BQ20Z45EVM-001
Popularity Medium
Supply and Demand Status Limited
Family Name BQ20Z45
Introduction Date December 01, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ20Z45EVM-001 CAD Model

Description

Product Overview: Texas Instruments BQ20Z45EVM-001

The Texas Instruments BQ20Z45EVM-001 is a comprehensive evaluation module (EVM) that serves as a robust tool for engineers and developers to explore and test the capabilities of the BQ20Z45 integrated circuit. This particular IC is designed to manage and monitor Li-Ion and Li-Polymer battery packs, making it an essential component for a wide array of portable electronic devices such as laptops, smartphones, and medical equipment.

Key Features

  • Advanced Battery Management: The BQ20Z45 IC is equipped with sophisticated algorithms for monitoring vital battery parameters such as voltage, current, temperature, and state of charge (SOC), ensuring optimal performance and longevity.
  • Impedance Track™ Technology: This proprietary technology from Texas Instruments provides highly accurate battery capacity measurement, which helps in predicting battery life and maintaining user confidence in the device's power levels.
  • Multiple Safety Features: The EVM includes protection against overcharge, over-discharge, short circuits, and overcurrent, safeguarding both the battery and the device it powers.
  • Communication Interface: The module supports the industry-standard SMBus interface, allowing for seamless integration and communication with the host system.

Design and Development Support

The BQ20Z45EVM-001 is designed with the developer in mind, providing a user-friendly platform for testing and evaluation. It comes with a fully assembled and test-ready circuit board, making it simple to get started right out of the box. Additionally, Texas Instruments offers comprehensive technical documentation, application notes, and user guides to assist in the development process.

Applications

With its advanced features and flexible interface, the BQ20Z45EVM-001 is ideal for developing power management solutions for portable electronics that require reliable and efficient battery management systems. It's particularly well-suited for high-performance applications where battery life and safety are of paramount importance.

Overall, the Texas Instruments BQ20Z45EVM-001 Evaluation Module is a vital asset for any developer looking to create or improve portable electronic devices with cutting-edge battery management technology.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess