EN
  • EN
  • DE

BQ2204A

Part No BQ2204A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description X4 SRAM Nonvolatile Controller Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1154088-BQ2204A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2204A CAD Model

Description

The BQ2204A from Texas Instruments is a cutting-edge battery management device designed to cater to the needs of modern portable electronics. This sophisticated integrated circuit is engineered to maximize battery life and ensure efficient power management in a wide range of applications.

Key Features

  • High-Efficiency Charging: The BQ2204A offers an advanced charging algorithm that ensures batteries are charged quickly and safely, optimizing the performance and longevity of the battery.
  • Intelligent Power Monitoring: With its smart power monitoring capabilities, the BQ2204A keeps a close eye on battery voltage levels, ensuring devices operate within safe parameters and preventing over-discharge scenarios.
  • Versatile Compatibility: Designed to be versatile, the BQ2204A is compatible with various battery chemistries, including Li-Ion, NiCd, and NiMH, making it a flexible solution for numerous portable devices.
  • Integrated Safety Features: The device includes multiple safety features such as overcurrent protection, thermal regulation, and short-circuit protection, safeguarding both the battery and the device.
  • Compact Footprint: The BQ2204A's small form factor makes it an ideal choice for space-constrained applications, allowing for seamless integration into compact portable devices.

Applications

The Texas Instruments BQ2204A is well-suited for a broad spectrum of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wireless headphones and earbuds
  • Wearable technology
  • And many other battery-powered devices

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 18V
Charge Current (Max) Adjustable via external resistor
Battery Chemistry Li-Ion, NiCd, NiMH
Operating Temperature Range -40°C to 85°C
Package Compact, surface-mount

For those seeking a reliable and efficient solution for battery management, the Texas Instruments BQ2204A represents the pinnacle of innovation and performance, ensuring that your devices stay powered longer and more reliably than ever before.

You May Also Be Interested in

Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1786
COSMO
REED RELAY
Lowest to $1.9713
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4221 $52.1105
12+ $8.5515 $102.6180
19+ $8.2843 $157.4017
25+ $8.0170 $200.4250
33+ $7.7498 $255.7434
44+ $6.9481 $305.7164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess