EN
  • EN
  • DE

BQ24002PWPRG4

Part No BQ24002PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CEL 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 1.2A
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 10V
Temperature Range - Operating -40°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number BQ24002
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571411-BQ24002PWPRG4
Ultra Librarian 3D Model Ultra Librarian BQ24002PWPRG4 CAD Model

Description

Product Overview: BQ24002PWPRG4 from Texas Instruments

The BQ24002PWPRG4 is a highly integrated and efficient battery charge management IC designed by Texas Instruments (TI) to cater to the demanding requirements of portable applications. This sophisticated power management solution is tailored for single-cell Li-Ion or Lithium Polymer batteries, making it an ideal choice for a wide range of portable electronic devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features

  • Charge Management: The device offers a complete charge management solution that includes pre-conditioning, fast charge, and termination, ensuring a safe and efficient charging cycle for the battery.
  • High Integration: With an integrated power FET and current sensor, the BQ24002PWPRG4 minimizes external component count, which can lead to cost savings and a simplified design process.
  • Flexibility: The IC supports programmable charge current through an external resistor and has an adjustable charge voltage, which provides design flexibility to accommodate various battery capacities and chemistries.
  • Charge Status Indicators: It includes status outputs that can be used to drive LEDs or interface with a host processor to indicate the charge status and fault conditions.
  • Thermal Regulation: To protect the battery during high current or high ambient conditions, the device features thermal regulation, which automatically reduces charge current.

Technical Specifications

  • Input Voltage Range: 4.5V to 6.5V
  • Charge Current Range: up to 1A (adjustable)
  • Battery Voltage Regulation: 4.2V (adjustable)
  • Operating Temperature Range: -40°C to 85°C
  • Package: 20-TSSOP (6.5mm x 4.4mm)

Applications

The BQ24002PWPRG4 is versatile and can be used in a multitude of applications that require efficient and reliable battery charging. It is particularly beneficial for portable electronics where space is at a premium and where battery life is critical.

Conclusion

In summary, the BQ24002PWPRG4 from Texas Instruments is a comprehensive battery management solution that offers a blend of performance, integration, and flexibility. Its ability to adapt to a range of battery sizes and chemistries, coupled with its charge status indicators and thermal protection, makes it a smart choice for designers looking to enhance the battery charging capabilities of their portable devices.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess