EN
  • EN
  • DE

BQ24024DRCRG4

Part No BQ24024DRCRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description SINGLE-CHIP,LI-ION AND LI-POL CHARGER IC WITH AUTONOMOUS USB-PORT AND AC-ADAPTER SUPPLY MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154109-BQ24024DRCRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24024DRCRG4 CAD Model

Description

Introducing the BQ24024DRCRG4 Battery Charger IC from Texas Instruments

The BQ24024DRCRG4 is a highly integrated and efficient solution for battery charging, designed by the renowned semiconductor manufacturer, Texas Instruments. This advanced charge management device is specifically tailored for charging single-cell Li-Ion or Li-Polymer batteries. It's a perfect fit for a wide array of portable applications, ensuring that your devices remain powered for longer durations with reliable and safe charging.

This compact charging IC comes in a small 10-pin VSON package, making it ideal for space-constrained applications. The BQ24024DRCRG4 is engineered to provide a host of features that not only enhance the charging process but also protect the longevity of the battery. With an input voltage range of 4.35V to 10V, it can accommodate various power sources, including USB ports and AC adapters.

One of the key features of the BQ24024DRCRG4 is its programmable charge current, which can be set up to 1.5A. This flexibility allows users to optimize the charging rate for different battery sizes and capacities. Additionally, the IC includes an integrated power FET and current sensor, which streamlines the design and reduces external component count.

The device ensures safe charging through its intelligent control features, such as pre-conditioning of deeply discharged batteries, a high-accuracy voltage regulation system, and a thermal regulation mechanism that prevents overheating. Moreover, it includes safety timers for both fast and pre-charge phases, providing an extra layer of protection against overcharging.

For status monitoring, the BQ24024DRCRG4 offers an LED driver output that indicates the charging status and fault conditions. It also has a power-good output that communicates the presence of a valid input power source. These features are crucial for user interfaces that require real-time charging feedback.

In summary, the BQ24024DRCRG4 from Texas Instruments is a sophisticated and reliable battery charging solution that provides efficiency, customization, and safety for your portable electronic devices. Its compact size, coupled with its advanced feature set, makes it an excellent choice for designers looking to enhance the user experience through improved battery management and charging capabilities.

You May Also Be Interested in

STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0260 $51.4420
41+ $2.4829 $101.7989
63+ $2.4053 $151.5339
86+ $2.3277 $200.1822
112+ $2.2502 $252.0224
149+ $2.0174 $300.5926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess