EN
  • EN
  • DE
  • IT

BQ24072RGTTG4

Part No BQ24072RGTTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 4.2V
Voltage Supply MAX 6.4V
Interface USB
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 770288-BQ24072RGTTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24072RGTTG4 CAD Model

Description

Product Overview: BQ24072RGTTG4 by Texas Instruments

The BQ24072RGTTG4 is a highly integrated and efficient solution for lithium-ion battery charging and power management, designed by the renowned semiconductor manufacturer Texas Instruments (TI). This advanced single-cell Li-Ion battery charger is optimized for portable applications and is housed in a compact VQFN-16 package, making it an ideal choice for space-constrained designs.

Key Features

  • Charge Management: The BQ24072RGTTG4 offers a complete charge management solution with automatic recharge, pre-conditioning, and charge termination to ensure the longevity and safety of the battery.
  • Integrated PowerFETs: This device includes integrated power FETs for up to 2A charge current, providing high efficiency and reducing external component count.
  • Charge Status Indicators: It features charge status and fault condition indicators, which simplifies user interface design by providing visual feedback regarding the charging process and any potential issues.
  • Thermal Regulation: The charger incorporates thermal regulation to protect against overheating, ensuring reliable operation under various environmental conditions.
  • Input Voltage Dynamic Power Management: The dynamic power management optimizes the charge cycle in response to the input voltage conditions to maintain optimal charging efficiency.

Applications

Due to its versatility and efficiency, the BQ24072RGTTG4 is widely used in a variety of portable devices, including:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • Handheld gaming devices
  • Bluetooth headsets and portable speakers
  • Wearable technology such as smartwatches and fitness trackers

Technical Specifications

The BQ24072RGTTG4 operates over a wide input voltage range and provides a flexible and programmable charging solution with multiple features:

  • Input Voltage Range: 4.35V to 10V
  • Charge Current: Programmable up to 2A
  • Battery Voltage: Pre-set charge voltage with 1% accuracy
  • Charge Termination: Automatic termination and recharge
  • Package: Compact 16-pin VQFN package

Overall, the BQ24072RGTTG4 by Texas Instruments stands out as a robust and feature-rich charging solution that meets the demands of modern portable electronics, ensuring efficient power management and battery longevity.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7604 $53.2280
145+ $0.7122 $103.2690
220+ $0.6882 $151.4040
315+ $0.6400 $201.6000
410+ $0.6160 $252.5600
510+ $0.5919 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess