EN
  • EN
  • DE

BQ24079RGTT

Part No BQ24079RGTT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE/PWR MGMT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature, Over Voltage, Reverse Current, Short Circuit
Charge Current - Max 1.5A
Battery Pack Voltage 4.1V
Maximum Supply Voltage 6.4V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-QFN (3x3)
Win Source Part Number 1023821-BQ24079RGTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24079RGTT CAD Model

Description

Introducing the BQ24079RGTT Battery Charger from Texas Instruments

The BQ24079RGTT is a highly integrated and efficient lithium-ion and lithium-polymer linear battery charger designed by Texas Instruments (TI) to streamline power management in portable devices. This advanced charger IC is tailored for a wide range of applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets.

Key Features

  • Input Voltage Range: The BQ24079RGTT operates efficiently with an input voltage range from 4.35V to 6.2V, making it versatile for various USB power sources, including standard USB, USB OTG, or dedicated AC-DC power supplies.
  • Programmable Charging Parameters: It offers programmable charge parameters such as pre-charge and fast-charge currents, termination currents, and charge voltage, which can be set to match specific battery chemistry and capacity requirements, ensuring optimal charging for your device's battery.
  • High Accuracy: The charging voltage is regulated to within ±1%, and the charge current can be programmed up to 1.5A, providing precise control over the charging process to maximize battery life and performance.
  • Thermal Regulation: This feature helps prevent overheating by automatically reducing charge current under high temperature conditions, ensuring safe operation and extending the longevity of both the charger and the battery.
  • Charge Status Indicators: The IC includes status outputs that can be used to drive LEDs or communicate with a host processor to indicate the charging progress and completion.
  • Power Path Management: The BQ24079RGTT supports power path management, which allows the system to be powered from the USB port while simultaneously and independently charging the battery.
  • Protection Features: It incorporates multiple safety features, including over-voltage protection, under-voltage lockout, short-circuit protection, and thermal shutdown, providing a robust charging solution.

Compact and Power-Efficient Design

The BQ24079RGTT comes in a compact 16-pin QFN package that is both space-efficient and power-efficient, making it an ideal choice for portable applications where space is at a premium. Its small footprint and low thermal resistance allow for easy integration into system designs.

With its advanced features and comprehensive protection mechanisms, the BQ24079RGTT by Texas Instruments stands out as a leading solution for modern battery charging needs, offering reliability and flexibility for designers and consumers alike.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Rohm Semiconductor
IC BATT CHG LI-ION UCSP75M2
Lowest to $2.8546
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Texas Instruments
IC BAT CHG MULT-CHEM 1CL 36DSBGA
Lowest to $8.2110
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 32TQFN
Lowest to $5.3695
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8031 $54.0930
70+ $1.4795 $103.5650
105+ $1.4333 $150.4965
145+ $1.3870 $201.1150
190+ $1.3408 $254.7520
250+ $1.2021 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess