EN
  • EN
  • DE

UCC27528DSDR

Part No UCC27528DSDR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual 5-A High-Speed Low-Side Gate Driver Based on CMOS Input Threshold Logic
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Current - Peak Output (Source, Sink) 5A, 5A
Rise / Fall Time (Typ) 7ns, 6ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1276166-UCC27528DSDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27528
Introduction Date December 13, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27528DSDR CAD Model

Description

Product Overview: Texas Instruments UCC27528DSDR

The UCC27528DSDR by Texas Instruments is an advanced high-speed, high-voltage gate driver specifically designed to drive power MOSFETs and IGBTs. Operating with a supply voltage range from 4.5V to 18V, this driver is capable of delivering peak current output stages up to ±5A, making it a robust choice for a wide range of power applications.

Key Features

  • Dual-Channel Output: The UCC27528DSDR comes with dual-channel outputs that can be configured as two independent drivers or can be used to drive a single half-bridge.
  • High-Speed Operation: With fast propagation delays and reduced rise and fall times, this driver ensures quick and efficient switching, which is critical for minimizing losses in power conversion systems.
  • High-Peak Output Drive: The ±5A peak output drive capability at the Miller plateau region provides strong gate charge and discharge currents, which are essential for fast switching speeds.
  • Wide Supply Voltage Range: The device supports a wide supply voltage range, accommodating various applications and ensuring compatibility with different control circuits.
  • Robust Output Drive: The UCC27528DSDR is designed to handle the demands of driving capacitive loads, making it suitable for high-power and high-frequency applications.
  • Input Logic Flexibility: It features TTL and CMOS compatible inputs with hysteresis for improved noise immunity.
  • Industry-Standard Pinout: The device is offered in an industry-standard pinout, facilitating easy integration into existing designs and reducing the need for significant PCB changes.

Applications

The UCC27528DSDR is ideal for a variety of applications, including:

  • DC/DC converters
  • Synchronous buck converters
  • Motor control circuits
  • Class-D audio amplifiers
  • Power supplies

Package and Quality

Enclosed in an 8-pin SOIC package, the UCC27528DSDR offers a compact solution for space-constrained applications. It is also characterized for operation from -40°C to +140°C, ensuring reliable performance in extreme conditions. Texas Instruments is known for its commitment to quality, and this gate driver is no exception, meeting high standards for reliability and performance.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1365 $51.2760
58+ $1.7531 $101.6798
89+ $1.6983 $151.1487
122+ $1.6435 $200.5070
158+ $1.5887 $251.0146
211+ $1.4244 $300.5484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,582 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess