EN
  • EN
  • DE

BQ24164YFFR

Part No BQ24164YFFR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1049559-BQ24164YFFR
Ultra Librarian 3D Model Ultra Librarian BQ24164YFFR CAD Model

Description

Product Overview: Texas Instruments BQ24164YFFR

The BQ24164YFFR is a highly integrated and efficient battery charge management solution from Texas Instruments (TI), designed to cater to the power requirements of portable electronics. This advanced single-cell Li-ion battery charger is capable of operating with inputs ranging from USB sources to AC adapters, making it a versatile choice for a wide array of applications.

Key Features

  • Input Voltage Range: The BQ24164YFFR is designed to accommodate a broad input voltage range, ensuring compatibility with various power sources.
  • Charge Current: It offers programmable charge current up to 1.5 A, allowing for rapid charging of batteries and reducing the overall charging time.
  • High Efficiency: With its integrated power FET and current sensor, the device ensures high efficiency during the charging process, preserving energy and maintaining cooler operation.
  • Charge Termination: The charger comes with a termination feature that includes both a timer and a thermistor to monitor the charging process, ensuring safety and enhancing battery life.
  • Power Path Management: TI's BQ24164YFFR supports power path management, allowing the system to be powered directly from the adapter while simultaneously charging the battery.
  • Thermal Regulation: To protect against overheating, the device includes thermal regulation, which reduces charge current when the temperature exceeds a preset threshold.

Applications

The BQ24164YFFR is suitable for a multitude of portable devices that require efficient and reliable battery charging, such as:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • Handheld gaming devices
  • Portable medical equipment

Package and Availability

The BQ24164YFFR is available in a compact, 20-pin DSBGA package, which is optimized for space-constrained applications. TI's commitment to quality ensures that this battery charger meets the highest standards, and it is available for order through TI's official distributors.

Conclusion

With its advanced features and flexible design, the BQ24164YFFR from Texas Instruments stands out as a powerful and efficient solution for battery charge management in portable devices. Its robust feature set ensures a safe, fast, and energy-efficient charging experience, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,939 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess