EN
  • EN
  • DE

BQ24185YFFT

Part No BQ24185YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION CHARGE MGMT 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.44V (Max)
Maximum Supply Voltage 16V
Temperature Range - Operating -30°C to 85°C (TA)
Case / Package 25-DSBGA (2x2)
Win Source Part Number 1023886-BQ24185YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24185YFFT CAD Model

Description

Product Overview: BQ24185YFFT from Texas Instruments

The BQ24185YFFT is a highly integrated power management solution from Texas Instruments, designed for portable applications. It is a state-of-the-art battery charger IC that offers advanced features for efficient charging of single-cell lithium-ion or lithium-polymer batteries.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range, making it versatile for various USB and adapter power sources.
  • Charge Current Programmability: The BQ24185YFFT allows for programmable charge currents via an I2C interface, which provides flexibility to work with different battery capacities and charging profiles.
  • High-Accuracy Voltage and Current Regulation: It ensures precise battery charging by regulating voltage and current, which maximizes battery life and performance.
  • Power Path Management: The integrated power path management enables the system to be powered from the USB port while simultaneously charging the battery, ensuring uninterrupted operation of the device.
  • Thermal Regulation: This feature protects the IC and the battery from overheating during the charging process, enhancing system safety.
  • Safety Features: The BQ24185YFFT includes multiple safety features such as overvoltage protection, thermal shutdown, and a timer to prevent overcharging.

Applications

The BQ24185YFFT is suitable for a wide range of applications, particularly where efficient charging and power management are critical. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices
  • Wearable Technology

Package and Availability

The device is offered in a compact 20-pin DSBGA package (YFF), which is ideal for space-constrained applications. Texas Instruments provides comprehensive support for the BQ24185YFFT, including detailed datasheets, application notes, and design resources to facilitate rapid product development and integration.

With its advanced charging capabilities and power management features, the BQ24185YFFT from Texas Instruments represents a sophisticated solution for modern portable devices that require reliable and efficient battery charging.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 1-4CL 28QSOP
Lowest to $4.7066
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Need more? Email Us
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess