EN
  • EN
  • DE

BQ24192RGET

Part No BQ24192RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC USB/ADAPTER CHARGR I2C 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 4.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 17V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023891-BQ24192RGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24192RGET CAD Model

Description

Introducing the BQ24192RGET by Texas Instruments

The BQ24192RGET is a highly efficient, single-cell, I2C-controlled battery charger from Texas Instruments, designed to cater to the power management needs of modern portable electronics. This advanced power solution integrates a synchronous switch-mode battery charge controller, system power path management, and a full suite of safety and regulatory compliance features, making it an ideal choice for a wide range of applications.

Key Features

  • High-Efficiency Charging: With its synchronous switch-mode operation, the BQ24192RGET provides efficient charging, maximizing power transfer from the input to the battery, and reducing heat generation.
  • Intelligent Power Path Management: The device ensures that the system remains operational even when the battery is fully discharged. It can power the system while simultaneously and independently charging the battery.
  • Flexible I2C Interface: The integrated I2C interface allows for programmable control over charging parameters, such as current and voltage, enabling precise management of the charging process for various battery chemistries.
  • Multiphase Charging: The BQ24192RGET supports pre-charge, fast charge, and termination phases, with appropriate safety timers and monitoring to ensure the battery is charged efficiently and safely.
  • Safety Features: Built-in safety features include overvoltage, thermal regulation, and input voltage dynamic power management to protect both the battery and the system.
  • Compliance: The charger meets USB compliance and supports USB On-The-Go (OTG) operation, enhancing its suitability for portable USB devices.

Applications

The versatility of the BQ24192RGET makes it an excellent choice for a variety of applications, including smartphones, tablets, digital cameras, and other USB-powered gadgets. Its comprehensive feature set ensures reliable charging and system operation, even in the most demanding situations.

Package and Availability

The BQ24192RGET comes in a compact 24-pin VQFN package, designed to occupy minimal space on a PCB while providing robust connectivity. Texas Instruments offers this product through various distributors, ensuring availability for both high-volume production and small-scale projects.

With the BQ24192RGET, Texas Instruments continues to demonstrate its commitment to providing advanced power management solutions that meet the evolving needs of technology and consumers alike.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $0.7219
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.9008 $51.3216
57+ $1.7805 $101.4885
88+ $1.7204 $151.3952
125+ $1.6000 $200.0000
163+ $1.5399 $251.0037
203+ $1.4797 $300.3791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,880 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess