Product Overview: BQ24250RGER
The BQ24250RGER from Texas Instruments is a highly efficient, single-cell Li-ion battery charger designed to be integrated into portable applications. This sophisticated charger IC is housed in a compact 24-pin VQFN package, making it an ideal solution for space-constrained environments.
Key Features
- Charge Management: The BQ24250RGER offers advanced charge management features, including programmable charge current, pre-charge current, and termination current, allowing for precise control over the charging process to maximize battery life and performance.
- High Efficiency: With its high-efficiency power path management, this charger ensures minimal heat generation and maximizes charging efficiency, which is critical for battery-operated devices.
- Power Flexibility: The device supports a wide range of input voltages, accommodating various power sources from USB ports to AC adapters.
- Safety Features: It incorporates multiple safety features such as thermal regulation, overvoltage protection, and a timer for charge termination to ensure the safety and reliability of the charging process.
- Integration: The BQ24250RGER integrates a power FET and current sensor, which reduces external component count and simplifies the overall design.
Applications
The BQ24250RGER is suitable for a wide array of portable applications. It is particularly well-suited for smart handheld devices, including smartphones, tablets, e-readers, and digital cameras. Additionally, it can be used in power banks, Bluetooth speakers, and other portable gadgets that require efficient power management and charging capabilities.
Technical Specifications
Parameter
Value
Battery Chemistry
Li-ion
Input Voltage
4.5V to 6.5V
Charge Current (Max)
2A
Operating Temperature
-40°C to +85°C
Package / Case
24-VQFN (4x4)
For designers looking for a reliable and versatile charging solution, the BQ24250RGER from Texas Instruments offers the perfect blend of performance, integration, and safety features to meet the demands of modern portable electronics.