EN
  • EN
  • DE

BQ24314ADSG

Part No BQ24314ADSG
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description OVERVOLTAGE AND OVERCURRENT PROTECTION IC AND Li+ CHARGER FRONT-END PROTECTION IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154176-BQ24314ADSG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24314ADSG CAD Model

Description

Product Overview: Texas Instruments BQ24314ADSG

The BQ24314ADSG is a robust charging solution from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed with the modern consumer's needs in mind, this integrated circuit (IC) provides a comprehensive set of features to ensure the safe and efficient charging of lithium-ion batteries, which are commonly found in portable electronics such as smartphones, tablets, and digital cameras.

Key Features

  • High-Accuracy Voltage and Current Regulation: The BQ24314ADSG ensures precise control over the charging process, maintaining optimal battery health and longevity.
  • Integrated Safety Features: With built-in overvoltage, thermal, and short-circuit protection, this IC safeguards both the battery and the device against potential damage caused by electrical mishaps.
  • Charge Status Indication: An integrated charge status output allows for real-time monitoring of the charging process, providing visual feedback via an external LED or interfacing with a host microcontroller.
  • Automatic System Power Selection: The IC seamlessly switches between the adapter and battery power, ensuring uninterrupted device operation even when the battery is being charged.

Applications

The BQ24314ADSG finds its application in a variety of devices that require reliable battery management. Its versatility makes it suitable for:

  • Smartphones and tablets
  • Portable media players
  • Digital cameras and camcorders
  • Handheld gaming consoles
  • Other USB-powered gadgets

Technical Specifications

This IC comes in a compact, 20-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications. It operates over a wide input voltage range, accommodating various power sources. The BQ24314ADSG also features programmable charge parameters, allowing designers to tailor the charging experience to specific battery sizes and chemistries.

Conclusion

The Texas Instruments BQ24314ADSG stands out as a versatile and reliable solution for lithium-ion battery charging. Its comprehensive protection features and precise regulation capabilities make it an ideal choice for designers looking to enhance the safety and efficiency of their portable electronic devices. With its wide range of applications and technical sophistication, the BQ24314ADSG is a testament to Texas Instruments' commitment to innovation and quality in power management technology.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5356 $50.8820
230+ $0.4395 $101.0850
355+ $0.4258 $151.1590
490+ $0.4120 $201.8800
630+ $0.3983 $250.9290
845+ $0.3571 $301.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess