EN
  • EN
  • DE

BQ24314EVM

Part No BQ24314EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ24314 / BQ24314 Battery Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Battery Charger
Utilized IC / Part BQ24314
Supplied Contents Board(s)
Win Source Part Number 770318-BQ24314EVM
Popularity Medium
Supply and Demand Status Balance
Family Name BQ24314
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ24314EVM CAD Model

Description

Introducing the BQ24314EVM from Texas Instruments

The BQ24314EVM is a state-of-the-art evaluation module designed by Texas Instruments to showcase the capabilities of the BQ24314 integrated circuit, a highly efficient and advanced charger protection device. This evaluation module is an essential tool for engineers and developers who are looking to implement the BQ24314 in their charging applications, providing an easy-to-use platform for testing and validation.

Key Features of the BQ24314EVM

  • Comprehensive Protection: The BQ24314EVM offers overvoltage, overcurrent, and thermal protection to ensure the safety and longevity of battery-powered devices.
  • High-Efficiency Charging: With its sophisticated charge management system, the BQ24314EVM facilitates efficient power delivery to the battery, optimizing charging times and performance.
  • User-Friendly Interface: The evaluation module includes easy-to-access test points and jumpers, allowing for quick setup and modifications to suit various testing scenarios.
  • Flexible Power Supply Options: The BQ24314EVM can accommodate a wide range of input voltages, making it suitable for diverse power sources and applications.

Applications

The BQ24314EVM is versatile and can be used in a variety of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Power banks
  • Smartphones and tablets

Technical Specifications

The BQ24314EVM is equipped with numerous technical features that make it an exemplary tool for evaluating the BQ24314 IC:

  • Input voltage range tailored for USB compliance
  • LED indicators for charge status and fault conditions
  • Integrated current sensing and system load management
  • Configurable through onboard settings or external control

Why Choose the BQ24314EVM?

For professionals looking to enhance their product's charging capabilities with robust protection features, the BQ24314EVM offers a comprehensive solution. Its user-friendly design, coupled with Texas Instruments' renowned quality and support, makes it an invaluable asset in the development and testing of charging circuits. The BQ24314EVM is not just an evaluation module; it's a gateway to ensuring your devices have the best in charging technology.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess