EN
  • EN
  • DE
  • IT

BQ24780SRUYR

Part No BQ24780SRUYR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT MGMT LI+ 1-4CELL 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 4
Programmable Fault Protection Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage 24V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-WQFN (4x4)
Win Source Part Number 1023983-BQ24780SRUYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24780SRUYR CAD Model

Description

Product Overview: Texas Instruments BQ24780SRUYR

The BQ24780SRUYR is a cutting-edge battery charger controller from Texas Instruments, designed to cater to the power management requirements of modern portable devices. This highly efficient device is engineered to handle a wide range of battery chemistries, making it a versatile solution for applications such as laptops, tablets, and other smart electronics.

Key Features

  • Hybrid Power Boost Mode: This feature enables the charger to maintain the system power by simultaneously charging the battery and supporting the system load, ensuring uninterrupted device operation even under heavy workloads.
  • Dynamic Power Management (DPM): DPM adjusts the charging current based on system power needs, optimizing power distribution between the system and battery charging to maximize efficiency and battery life.
  • Multi-Chemistry Support: The BQ24780SRUYR is compatible with a variety of battery types, including Li-Ion, Li-Polymer, and LiFePO4, offering flexibility for different design requirements.
  • High Accuracy Voltage and Current Regulation: Precision voltage and current regulation ensures that the battery is charged safely and efficiently, prolonging its lifespan and maintaining optimal performance.
  • Programmable Charging Parameters: Designers can customize charging parameters such as current, voltage, and termination settings through the device's SMBus interface, allowing for tailored charging profiles specific to the battery's characteristics.

Technical Specifications

The BQ24780SRUYR operates with an input voltage range of 4.5V to 24V, allowing for use with various power sources. It supports a charging current up to 8A, enabling fast charging capabilities for devices with larger battery capacities. The device also features an integrated MOSFET and current sense function, reducing external component count and simplifying the design process.

Package and Availability

Packaged in a compact 20-pin QFN, the BQ24780SRUYR is designed for space-constrained applications. It is available for order and can be sourced through Texas Instruments' official distributors, ensuring reliable delivery and support.

With its advanced features and robust design, the BQ24780SRUYR from Texas Instruments stands out as a premier solution for efficient and reliable battery charging in portable electronics.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9955 $54.7525
125+ $0.8168 $102.1000
190+ $0.7913 $150.3470
265+ $0.7658 $202.9370
340+ $0.7402 $251.6680
455+ $0.6637 $301.9835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess