EN
  • EN
  • DE

BQ25618YFFR

Part No BQ25618YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 30DSBGA  /  Charger IC Lithium Ion/Polymer 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 4.52V (Max)
Voltage - Supply (Max) 13.5V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 30-UFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number BQ25618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25618YFFRDKR,296-BQ25618YFFRTR,296-BQ25618YFFRCT
Standard Package 3,000
Win Source Part Number 959004-BQ25618YFFR
Ultra Librarian 3D Model Ultra Librarian BQ25618YFFR CAD Model

Description

Introducing the BQ25618YFFR from Texas Instruments

The BQ25618YFFR is a state-of-the-art integrated battery charge management IC from Texas Instruments, designed to bring efficiency, safety, and flexibility to modern portable electronics. This compact, highly integrated power solution is ideal for a wide range of applications, including smartphones, tablets, wireless speakers, and other personal electronics that require reliable battery charging and power management.

Key Features:

  • High-Efficiency Charging: The BQ25618YFFR boasts a high-efficiency, 1.5A switch-mode battery charge management and system power path management device, ensuring quick and energy-efficient charging for lithium-ion batteries.
  • Dual-Input Power Source Compatibility: The device supports both USB and high voltage adapters, accommodating a variety of power sources and making it highly versatile for different charging scenarios.
  • Power Path Management: With its advanced power path management, the IC allows the system to be powered from the adapter or the battery, optimizing for both system operation and battery charging.
  • Integrated Safety Features: The BQ25618YFFR incorporates a multitude of safety features such as thermal regulation, input overvoltage protection, battery overvoltage protection, and more, to ensure safe and reliable operation under various conditions.
  • I2C Interface for Optimal Control: An I2C serial interface is available for accessing the charger options and system status, providing the user with full control over the charging parameters and real-time monitoring of the charging process.

Compact and Durable Design:

The device is housed in a 24-pin YFF package, which is not only space-saving but also robust, ensuring long-term durability and consistent performance in the most demanding of environments. Its small footprint makes it an excellent choice for sleek, modern designs where space is at a premium.

Enhancing User Experience:

Texas Instruments' BQ25618YFFR is engineered to enhance the user experience by offering faster charging times, extended battery life, and secure operation. Its integration of multiple functions into a single chip simplifies the design of power management systems, reduces external component count, and ultimately contributes to reducing the overall solution size and cost.

For designers and manufacturers looking for a comprehensive charging solution that combines efficiency, safety, and convenience, the BQ25618YFFR from Texas Instruments is an exceptional choice that meets the rigorous demands of today's portable electronics.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Charger IC Lithium Ion/Polymer 24-VQFN (4x4)
Lowest to $2.5183
Microchip Technology
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $2.3112
Texas Instruments
PROTOTYPE
Lowest to $1.4911
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853
National Semiconductor (TI)
IC BATT CHG PWR MGMT CIRC PDS014
Lowest to $0.4647

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3496 $51.6912
52+ $1.9278 $100.2456
81+ $1.8676 $151.2756
111+ $1.8074 $200.6214
144+ $1.7471 $251.5824
192+ $1.5664 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,207 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess