EN
  • EN
  • DE

BQ27505EVM

Part No BQ27505EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR BQ27505 / BQ27505 Battery Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Impedance Track
Main Purpose Power Management, Battery Gauge
Embedded No
Utilized IC / Part BQ27505
Primary Attributes 1 Cell- Li-Ion
Supplied Contents Board(s), Cable(s)
Win Source Part Number 770338-BQ27505EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name BQ27505
Introduction Date February 01, 2009
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27505EVM CAD Model

Description

The BQ27505EVM from Texas Instruments represents a robust evaluation module designed to provide users with a comprehensive platform for testing and analysis of the BQ27505 System-Side Impedance Track™ Fuel Gauge. This advanced technology is engineered to deliver precise battery management solutions, suitable for a wide range of applications such as portable electronics, smartphones, and other battery-powered devices.

Key Features

  • System-Side Impedance Track Technology: Offers high-accuracy monitoring of available charge in Li-ion and Li-polymer batteries.
  • Self-Calibration: Includes a self-calibration feature that ensures ongoing accuracy and performance over the life of the battery.
  • Low Power Consumption: Designed for energy efficiency, the BQ27505EVM extends battery life through its low quiescent current.
  • Easy Integration: The module is user-friendly and can be easily integrated into existing battery management systems.
  • Comprehensive Evaluation Tools: Comes with evaluation software that helps in the monitoring and logging of battery parameters, simplifying the development process.

Applications

The BQ27505EVM is versatile and can be used in a variety of applications that require precise battery management, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Medical and Healthcare Devices

Technical Specifications

The evaluation module includes several technical features that make it a powerful tool for developers:

  • Support for single-cell Li-ion or Li-polymer batteries
  • Communication via I2C interface
  • LED indicators for status and fault conditions
  • Test points for key signals to facilitate measurement and debugging

Package Contents

The BQ27505EVM package includes:

  • The BQ27505 evaluation module
  • Associated interface hardware and cables
  • Comprehensive documentation and software tools

With the BQ27505EVM, Texas Instruments provides a sophisticated evaluation tool that accelerates the design and development of battery management systems, ensuring devices operate with optimal efficiency and reliability.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess