EN
  • EN
  • DE
  • IT

BQ27520YZFT-G1

Part No BQ27520YZFT-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT GAS GAUGE LI-ION 15DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 15-DSBGA
Win Source Part Number 139318-BQ27520YZFT-G1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ27520YZFT-G1 CAD Model

Description

BQ27520YZFT-G1 Fuel Gauge IC

The BQ27520YZFT-G1 from Texas Instruments is a highly accurate fuel gauge IC designed for battery management in portable electronic devices. This component offers essential features for battery monitoring, helping extend the battery lifespan and ensure device reliability.

  • Applications/Projects:
    • Smartphones
    • Tablets
    • Wearable Devices
    • Portable Medical Equipment
  • Features and Benefits:
    • High-precision battery capacity measurement
    • Supports Li-Ion and Li-Polymer batteries
    • Efficient power management for longer battery life
    • Small form factor for space-constrained applications
  • Additional Details:

    Designed to provide accurate information regarding battery state-of-charge (SOC), battery voltage, and current consumption, the BQ27520YZFT-G1 is vital for developing efficient battery-powered systems. Featuring advanced algorithms, it helps in predicting the remaining capacity and ensuring timely system shutdown to protect the battery from over-discharge.

You May Also Be Interested in

Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Mitsumi
IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer VSOP-24A
Need more? Email Us
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3269
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $2.7755
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3324
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $5.3959
Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0168 $52.2184
31+ $3.2959 $102.1729
47+ $3.1929 $150.0663
65+ $3.0899 $200.8435
84+ $2.9869 $250.8996
113+ $2.6779 $302.6027
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess