EN
  • EN
  • DE

BQ294522

Part No BQ294522
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154288-BQ294522
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ294522 CAD Model

Description

The Texas Instruments BQ294522 is a state-of-the-art battery protection device designed to provide reliable and robust safety features for single-cell lithium-ion or lithium-polymer battery packs. With its compact form factor and highly integrated functionality, this device is tailored to safeguard your battery-operated applications from operating under unsafe conditions, thereby extending the life of your battery and ensuring the safety of your products.

Key Features

  • Voltage Protection: The BQ294522 offers precise overvoltage protection that is critical for preventing damage to the battery due to overcharging. The device ensures that the voltage does not exceed a specific threshold, safeguarding the cell from potential hazards.
  • Temperature Monitoring: With an integrated temperature sensor interface, the device can monitor the battery temperature and respond appropriately to prevent overheating, which is vital for maintaining battery integrity and performance.
  • Low Power Consumption: Designed with power efficiency in mind, the BQ294522 consumes minimal quiescent current, which is beneficial for prolonging battery life in portable applications where power conservation is crucial.
  • Configurable Settings: The device offers programmable settings for overvoltage protection, enabling customization to match the specific requirements of different battery chemistries and capacities.

Applications

The BQ294522 is versatile and can be employed in a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Electronic Devices
  • Wearable Technology
  • Electronic Books and e-Readers

Technical Specifications

Parameter Value Overvoltage Protection Threshold Configurable Operating Temperature Range -40°C to +85°C Quiescent Current Typically 3 µA Package Small Outline Integrated Circuit (SOIC)

With its comprehensive suite of protection features, the BQ294522 from Texas Instruments is an excellent choice for designers looking to incorporate a reliable battery protection solution in their next-generation portable devices.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5076 $50.7600
245+ $0.4165 $102.0425
375+ $0.4035 $151.3125
515+ $0.3905 $201.1075
665+ $0.3775 $251.0375
890+ $0.3384 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,999 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess