EN
  • EN
  • DE
  • IT

BQ294602DRVR

Part No BQ294602DRVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 1
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C (TA)
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Base Product Number BQ294602
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571603-BQ294602DRVR
Ultra Librarian 3D Model Ultra Librarian BQ294602DRVR CAD Model

Description

Introducing the BQ294602DRVR from Texas Instruments

The BQ294602DRVR is a state-of-the-art battery protection device designed by Texas Instruments, a leader in semiconductor solutions. This innovative integrated circuit (IC) is specifically engineered to safeguard Lithium-ion batteries from failures due to overvoltage conditions, ensuring both safety and longevity of the battery system.

Key Features

  • High-Accuracy Voltage Detection: The BQ294602DRVR offers precise monitoring with a voltage threshold accuracy of ±25 mV at 25°C, which is critical for maintaining the optimal performance and safety of the battery.
  • Programmable Overvoltage Protection: Users can program the overvoltage protection (OVP) threshold according to their specific requirements, providing flexibility across different applications and battery chemistries.
  • Low Quiescent Current: With its low quiescent current consumption, this device contributes to the overall energy efficiency of the battery system, thereby extending the operational life of the battery between charges.
  • Compact Packaging: The BQ294602DRVR comes in a small 6-pin SON package (DRVR), which is ideal for space-constrained applications, allowing for a more compact and integrated design.

Applications

The BQ294602DRVR is suitable for a wide range of applications that require reliable battery protection. Some of these applications include:

  • Smartphones and Tablets
  • Portable Power Tools
  • E-Bikes and Personal Mobility Devices
  • Medical and Healthcare Equipment
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

Below are some of the technical highlights of the BQ294602DRVR:

  • Supply Voltage Range: 2.2 V to 26 V
  • Operating Temperature Range: -40°C to 85°C
  • Fixed Delay Time: 144 ms (typical)
  • Package: 6-pin SON (DRVR)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the BQ294602DRVR is no exception. It is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance. For those seeking a robust battery protection solution, the BQ294602DRVR from Texas Instruments is an excellent choice that combines precision, flexibility, and compactness to meet the needs of today's demanding battery applications.

You May Also Be Interested in

Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Maxim Integrated
IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Need more? Email Us
Texas Instruments
IC BATT OVP 2-3CELL LI-ION 6SON / Overvoltage Protection Device Li-Ion -0.3V to 30V 6-Pin WSON EP T/R
Lowest to $0.3723
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5673 $56.7300
245+ $0.4655 $114.0475
375+ $0.4509 $169.0875
515+ $0.4364 $224.7460
665+ $0.4218 $280.4970
890+ $0.3782 $336.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess