EN
  • EN
  • DE

BQ296114DSGT

Part No BQ296114DSGT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROTECTION LI-ION 8WSON / Overvoltage Protection Device Li-Ion 2000mA -0.3V to 30V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Operating Temperature Range -40°C ~ 110°C (TA)
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 770357-BQ296114DSGT
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2961
Introduction Date May 24, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ296114DSGT CAD Model

Description

The BQ296114DSGT is a high-efficiency, integrated battery protection solution from Texas Instruments, designed to safeguard Lithium-ion batteries in portable electronics. This advanced circuitry is engineered to provide multiple layers of safety, ensuring reliable operation and extending the life of the battery.

Key Features

  • Voltage Protection: The device offers overvoltage, undervoltage, and overcurrent protection that prevents the battery from operating outside its safe operating area.
  • Temperature Monitoring: An integrated temperature sensor monitors the battery temperature, providing thermal protection and enhancing safety.
  • Low Power Consumption: Designed for energy-sensitive applications, the BQ296114DSGT has a low quiescent current, reducing the drain on the battery during idle periods.
  • Charge and Discharge Control: The device includes charge and discharge FET control, which helps to manage the current flow into and out of the battery efficiently.

Applications

The BQ296114DSGT is versatile and can be utilized in a broad range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Handheld Gaming Devices
  • Personal Medical Devices

Technical Specifications

With its compact size and robust feature set, the BQ296114DSGT is an ideal choice for designers looking for a reliable battery protection solution. It comes in a small 8-pin DSGT package, making it suitable for space-constrained applications. The device's precision components ensure accurate voltage and current sensing, which is critical for maintaining battery health and safety.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the BQ296114DSGT is no exception. It is built to meet the highest industry standards, ensuring long-term performance and stability in a variety of environmental conditions.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess