EN
  • EN
  • DE
  • IT

BQ4011YMA-150

Part No BQ4011YMA-150
Manufacturer Texas Instruments
Catalog SRAM
Description 32Kx8 Nonvolatile SRAM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 150ns
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-DIP Module (0.61", 15.49mm)
Manufacturer Package 28-DIP Module (18.42x37.72)
Win Source Part Number 1154327-BQ4011YMA-150
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Family Name bq4011Y
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BQ4011YMA-150 CAD Model

Description

Introducing the BQ4011YMA-150 from Texas Instruments

The BQ4011YMA-150 is a state-of-the-art static random access memory (SRAM) product designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This non-volatile memory chip boasts a 512K x 8 configuration, offering a substantial 4 megabit storage capacity to meet the needs of a wide range of applications.

Constructed with high-quality materials and engineered for reliability, the BQ4011YMA-150 operates with a 5V power supply, making it compatible with many existing systems and designs. Its access time of 150 ns ensures quick data retrieval, which is crucial for applications requiring high-speed operations and efficient data handling.

One of the defining features of this product is its non-volatile element. The BQ4011YMA-150 utilizes advanced non-volatile elements to ensure data retention without the need for a battery. This feature significantly enhances the reliability of the memory chip, as it eliminates the risk of data loss due to battery failure, and reduces maintenance costs associated with battery replacement.

The package type for the BQ4011YMA-150 is a standard 32-pin DIP (Dual In-line Package), which is widely used in the industry and known for its ease of handling and soldering onto printed circuit boards (PCBs). This makes it a versatile choice for both prototyping and mass production environments.

TI's BQ4011YMA-150 is designed to be used in a variety of applications, including industrial control systems, medical equipment, automotive electronics, and other devices that require robust, reliable data storage. The product's long data retention capability and low-power consumption make it an excellent choice for portable and remote devices as well.

For design engineers and system integrators looking for a dependable and flexible memory solution, the BQ4011YMA-150 from Texas Instruments provides an exceptional blend of performance, durability, and compatibility. Its integration into your next project can help ensure that your device operates reliably for years to come.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II
Lowest to $4.1231
ISSI, Integrated Silicon Solution Inc
512K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 8M PARALLEL 48MINIBGA
Lowest to $3.4465
Cypress Semiconductor Corp
4-Mbit (256K x 18) Flow-through SRAM with NoBL™ Architecture
Lowest to $9.7500
Cypress Semiconductor Corp
IC SRAM 8MBIT 10NS 44TSOP
Lowest to $9.2941
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $32.9620
Cypress Semiconductor Corp
IC SRAM 1MBIT 15NS 100TQFP
Lowest to $66.1965
Renesas Electronics America
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP Tube / IC SRAM 1MBIT 70NS 32SOP
Lowest to $7.5301
STMicroelectronics
2 Mbit (128K x16) 3.0V Asynchronous SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $13.5791

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7286 $63.4572
4+ $26.0338 $104.1352
6+ $25.2202 $151.3212
9+ $24.4067 $219.6603
11+ $23.5931 $259.5241
15+ $21.1524 $317.2860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,771 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess